HPE logo

HPE 1G SFP LC LH40 network transceiver module 1000 Mbit/s 1550 nm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33106
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE 1G SFP LC LH40 network transceiver module 1000 Mbit/s 1550 nm:

1G, SFP, LC, LH40, 1550nm, Factory Integrated

Short summary description HPE 1G SFP LC LH40 network transceiver module 1000 Mbit/s 1550 nm:

HPE 1G SFP LC LH40, 1000 Mbit/s, SFP, LC, LH, 1550 nm, Aluminium

Long summary description HPE 1G SFP LC LH40 network transceiver module 1000 Mbit/s 1550 nm:

HPE 1G SFP LC LH40. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP, Fiber optic connector: LC. Product colour: Aluminium, Compatible products: HP X120. Width: 55.1 mm, Depth: 15.2 mm, Height: 11.7 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.