location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AMD Opteron 8354 processor 2.2 GHz 2 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMD Opteron 8354
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
448192-B21#0D1 show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE AMD Opteron 8354 processor 2.2 GHz 2 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Opteron 8354 2.2 GHz
  • - 2 MB L3 Socket F (1207)
  • - Processor cores: 4 65 nm 75 W
Long product name HPE AMD Opteron 8354 processor 2.2 GHz 2 MB L3 :
The long product name of HPE AMD Opteron 8354 processor 2.2 GHz 2 MB L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Opteron 8354, 2M Cache, 2.2 GHz, 1 GT/s, Socket F, Factory integrated
More>>>
Short summary description HPE AMD Opteron 8354 processor 2.2 GHz 2 MB L3:
This short summary of the HPE AMD Opteron 8354 processor 2.2 GHz 2 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AMD Opteron 8354, AMD Opteron, Socket F (1207), 65 nm, 2.2 GHz, Server/workstation, 1 GT/s

Long summary description HPE AMD Opteron 8354 processor 2.2 GHz 2 MB L3:
This is an auto-generated long summary of HPE AMD Opteron 8354 processor 2.2 GHz 2 MB L3 based on the first three specs of the first five spec groups.

HPE AMD Opteron 8354. Processor family: AMD Opteron, Processor socket: Socket F (1207), Processor lithography: 65 nm. Market segment: Server. Temperature (max): 76 °C, Compatibility: DL585 G5