HPE logo

HPE 4GB DDR3 memory module 1 x 4 GB 1333 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94953
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE 4GB DDR3 memory module 1 x 4 GB 1333 MHz:

1 x 4GB, DDR3-1333, PC3L-10600, CAS-9, Reg, Reg, Factory Integrated

Short summary description HPE 4GB DDR3 memory module 1 x 4 GB 1333 MHz:

HPE 4GB DDR3, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 240-pin DIMM, Black, Green

Long summary description HPE 4GB DDR3 memory module 1 x 4 GB 1333 MHz:

HPE 4GB DDR3. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, Product colour: Black, Green

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.