HPE logo

HPE Intel Xeon E5502 processor 1.86 GHz 4 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19049
Info modified on:
23 May 2023, 20:01:06
Long product name HPE Intel Xeon E5502 processor 1.86 GHz 4 MB L3:

Intel Xeon E5502, 4M Cache, 1.86 GHz, 4.8 GT/s QPI

Short summary description HPE Intel Xeon E5502 processor 1.86 GHz 4 MB L3:

HPE Intel Xeon E5502, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 45 nm, E5502, 1.86 GHz, 64-bit

Long summary description HPE Intel Xeon E5502 processor 1.86 GHz 4 MB L3:

HPE Intel Xeon E5502. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 45 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 144 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x, Compatibility: SL170Z G6

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.