location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 10G SFP+ SR network transceiver module 10000 Mbit/s SFP+ 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10G SFP+ SR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
455883-B21#0D1 show
Show alternative article codes used in the online market place
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE 10G SFP+ SR network transceiver module 10000 Mbit/s SFP+ 850 nm :
The long product name of HPE 10G SFP+ SR network transceiver module 10000 Mbit/s SFP+ 850 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10G, SFP+, SR, 300m, MM, 850nm, Factory Integrated
More>>>
Short summary description HPE 10G SFP+ SR network transceiver module 10000 Mbit/s SFP+ 850 nm:
This short summary of the HPE 10G SFP+ SR network transceiver module 10000 Mbit/s SFP+ 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 10G SFP+ SR, 10000 Mbit/s, SFP+, LC, 50/125,62.5/125 µm, SR, 300 m

Long summary description HPE 10G SFP+ SR network transceiver module 10000 Mbit/s SFP+ 850 nm:
This is an auto-generated long summary of HPE 10G SFP+ SR network transceiver module 10000 Mbit/s SFP+ 850 nm based on the first three specs of the first five spec groups.

HPE 10G SFP+ SR. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC. Number of products included: 1 pc(s)

Country Distributor
United Kingdom 1 distributor(s)