Elo Touch Solutions logo

Elo Touch Solutions 1002L POS monitor 25.6 cm (10.1") 1280 x 800 pixels HD Touchscreen

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42379
Info modified on:
09 Apr 2024, 13:12:51
Warranty:
3 years
Long product name Elo Touch Solutions 1002L POS monitor 25.6 cm (10.1") 1280 x 800 pixels HD Touchscreen:

10.1", LCD, Non-touch, 1280 x 800, 16:10, 262000 colours, USB, Black

Short summary description Elo Touch Solutions 1002L POS monitor 25.6 cm (10.1") 1280 x 800 pixels HD Touchscreen:

Elo Touch Solutions 1002L, 25.6 cm (10.1"), 1280 x 800 pixels, HD, 350 cd/m², Tabletop, 700:1

Long summary description Elo Touch Solutions 1002L POS monitor 25.6 cm (10.1") 1280 x 800 pixels HD Touchscreen:

Elo Touch Solutions 1002L. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, HD type: HD. Product colour: Black, Mean time between failures (MTBF): 50000 h. Width: 254.6 mm, Depth: 177.3 mm, Height: 29 mm. Package width: 310 mm, Package depth: 139 mm, Package height: 238 mm. Certification: UL, cUL, FCC, IC, CE, VCCI, CCC, BSMI

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.