HPE MSA 1040 1Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite disk array 2.4 TB Rack (2U)
Bullet Points HPE MSA 1040 1Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite disk array 2.4 TB Rack (2U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Small & Medium Business
- - Rack (2U)
- - HDD Storage drives installed 2.4 TB
Long product name HPE MSA 1040 1Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite disk array 2.4 TB Rack (2U)
:
The long product name of HPE MSA 1040 1Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite disk array 2.4 TB Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MSA 1040 1Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite
More>>>
Short summary description HPE MSA 1040 1Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite disk array 2.4 TB Rack (2U):
This short summary of the HPE MSA 1040 1Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite disk array 2.4 TB Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.
HPE MSA 1040 1Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite, 2.4 TB, HDD, Serial Attached SCSI (SAS), 2.5", 26 kg, Rack (2U)
Long summary description HPE MSA 1040 1Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite disk array 2.4 TB Rack (2U):
This is an auto-generated long summary of HPE MSA 1040 1Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite disk array 2.4 TB Rack (2U) based on the first three specs of the first five spec groups.
HPE MSA 1040 1Gb iSCSI w/4 600GB SAS SFF HDD Bundle/TVlite. Total installed storage capacity: 2.4 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U). Device class: Small & Medium Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 447 mm, Depth: 495 mm, Height: 89 mm, Weight: 26 kg