location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartFit Height Adjustable Mouse Pad with Wrist Support

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit Height Adjustable Mouse Pad with Wrist Support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K55793EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252485579
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 11:54:03
The date of the most recent change of this product data-sheet in Icecat.
Kensington K55793EU user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K55793EU user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SmartFit Height Adjustable Mouse Pad with Wrist Support
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SmartFit System lets you measure, adjust and fit the mouse pad to find your ideal comfort colour setting
  • - Height adjustable inserts are set to your colour and help set your wrist at the correct angle for comfortable clicking and scrolling
  • - Gel wrist pad provides a cool, comfortable surface that conforms to your wrist and relieves pressure points
  • - Non-skid base provides stability and keeps the wrist rest firmly in place
Warranty: 2 years
Long product name Kensington SmartFit Height Adjustable Mouse Pad with Wrist Support :
The long product name of Kensington SmartFit Height Adjustable Mouse Pad with Wrist Support. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartFit Height Adjustable Mouse Pad with Wrist Support
More>>>
Kensington SmartFit Height Adjustable Mouse Pad with Wrist Support:
The official description of Kensington SmartFit Height Adjustable Mouse Pad with Wrist Support as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Resting your wrist on a soft, cushioned surface while you click and scroll with your mouse may seem comfortable, but improper positioning can cause discomfort over time. The SmartFit® Mouse Pad not only provides a comfortable gel support, it also allows you to customize and adjust the height of the rest so your wrist is at a neutral angle.

SmartFit System lets you measure, adjust and fit the mouse pad to find your ideal comfort colour setting
Height adjustable inserts are set to your colour and help set your wrist at the correct angle for comfortable clicking and scrolling
Gel wrist pad provides a cool, comfortable surface that conforms to your wrist and relieves pressure points
Non-skid base provides stability and keeps the wrist rest firmly in place

Short summary description Kensington SmartFit Height Adjustable Mouse Pad with Wrist Support:
This short summary of the Kensington SmartFit Height Adjustable Mouse Pad with Wrist Support data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SmartFit Height Adjustable Mouse Pad with Wrist Support, Black, Monochromatic, Wrist rest, Gaming mouse pad

Long summary description Kensington SmartFit Height Adjustable Mouse Pad with Wrist Support:
This is an auto-generated long summary of Kensington SmartFit Height Adjustable Mouse Pad with Wrist Support based on the first three specs of the first five spec groups.

Kensington SmartFit Height Adjustable Mouse Pad with Wrist Support. Product colour: Black, Surface coloration: Monochromatic, Wrist rest, Gaming mouse pad

SmartFit® System
SmartFit® System

Allows you to select your personal height setting using the colour-coded fitting chart so you can work with your mouse for extended periods in optimal comfort

Height Adjustable Inserts
Height Adjustable Inserts

Stack the coloured inserts up to your comfort colour to help set you wrist at the correct angle while using your mouse in order to avoid injury and work in better comfort

Gel Wrist Pad
Gel Wrist Pad

The cool, soft cushioning adapts to the natural curves of your wrists for premium comfort and support while you’re scrolling and clicking, taking pressure off your joints which is especially important during extended periods of usage

Non-Skid Base

Keeps the wrist rest firmly in place, providing important stability so the mouse pad won’t slide around while you’re trying to be productive

Performance
Surface coloration *
Monochromatic
Gaming mouse pad *
Yes
Wrist rest *
Yes
Product colour *
Black
Weight & dimensions
Weight
290 g
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
210 mm
Package depth
25 mm
Package height
290 mm
Package weight
410 g
Other features
Country of origin
China
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Kensington Height Adjustable Gel Mouse Pad - Black Kensington Height Adjustable Gel Mouse Pad - Black
(show image)
57711 Height Adjustable Gel Mouse Pad - Black
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)