location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Integral Check ‘Integral’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GB Crypto Dual FIPS 197 Encrypted USB 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INFD32GCRYDL3.0197
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055288430334
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Integral’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Integral: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Military level security with AES 256-bit hardware encryption - More secure than a software-only solution
  • - FIPS 197 Validated - Certificate No. 2590
  • - Multi-lingual interface – in 26 languages and a simple user interface for “out of the box” use
  • - Latest USB 3.0 SuperSpeed specification - transfer all your confidental files and folders faster than ever before
  • - High Speed Performance up to 145MB/s
  • - PC and Mac compatible
Warranty: 2 year warranty
Long product name Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue :
The long product name of Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32GB Crypto Dual FIPS 197 Encrypted USB 3.0
More>>>
Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue:
The official description of Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Integral Crypto Dual FIPS 197 encrypted USB 3.0 flash drive offers SuperSpeed data transfer with the data security of military grade 256-bit hardware encryption, as well as the environmental resistance of a triple-layer case design, ensuring your sensitive data is completely safe and can be taken with you wherever you go. The dual password system makes the Crypto Dual ideal for businesses and organisations with IT departments that may need to override user privileges.

Compatible with Windows XP / Vista / 7 / 8.1 / 10, Mac OS X and all popular desktop and laptop brands such as Dell, Toshiba, Apple MacBook and iMac, ASUS, ACER, Samsung, HP and more.

Short summary description Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue:
This short summary of the Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0, 32 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 140 MB/s, Cap, Blue

Long summary description Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue:
This is an auto-generated long summary of Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue based on the first three specs of the first five spec groups.

Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0. Capacity: 32 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 140 MB/s, Write speed: 40 MB/s. Form factor: Cap. Password protection. Weight: 15.8 g. Product colour: Blue

Performance
Capacity *
32 GB
Device interface *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Read speed
140 MB/s
Write speed
40 MB/s
Plug and Play
Yes
Automatic locking
Yes
Compatible operating systems
Windows 7, 8.1, 10 and Max OS X
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac compatibility
Yes
Mac operating systems supported
Yes
Design
Form factor *
Cap
Product colour *
Blue
Housing material
Rubber, Silicone
Protection features
Waterproof
Key ring
Yes
International Protection (IP) code
IPX8
Certification
FIPS 197, CE, FCC, RoHS
Security
Fingerprint reader
No
PIN-secured access
Yes
Password protection
Yes
Security algorithms
256-bit AES, FIPS 197
Security
Hardware encryption
Yes
Time-out function
Yes
Lock-out function
Yes
Power
Power consumption (read)
900 mA
Power consumption (write)
900 mA
Weight & dimensions
Width
21.2 mm
Depth
14.2 mm
Height
58.3 mm
Weight
15.8 g
Packaging data
Package width
105 mm
Package depth
18 mm
Package height
170 mm
Package weight
32.5 g
Package type
Blister
Packaging content
Quantity per pack
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-25 - 85 °C
Operating relative humidity (H-H)
20 - 90%
Non-operating shock
1000 G
Non-operating vibration
20 G
Logistics data
Harmonized System (HS) code
84717070
Source Testseek summary Average rating
Reviews
Updated:
2018-01-03 07:26:47
Uk has collected 5 expert reviews for Integral 32GB Crypto Dual FIPS 197 Encrypted USB 3.0 USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Blue and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
tomshardware.com
Updated:
2018-01-03 07:26:47
It's hard to believe that the fastest USB 3.0-rated thumb drives can outperform the hard drive in your desktop PC. On the other hand, the slowest models shouldn't even be allowed USB 3.0 branding. We test 31 different drives to determine the quickest. M...
0%
Brand Image Product code Product Stock Price from
Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Integral 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1)
(show image)
INFD64GBNEONYL3.0 64GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS INTEGRAL 0.00
(excl. VAT)
0 (incl. VAT)
Integral 64GB USB3.0 DRIVE NEON PINK UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Integral 64GB USB3.0 DRIVE NEON PINK UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1)
(show image)
INFD64GBNEONPK3.0 64GB USB3.0 DRIVE NEON PINK UP TO R-100 W-30 MBS INTEGRAL 0.00
(excl. VAT)
0 (incl. VAT)
Integral 32GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Integral 32GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1)
(show image)
INFD32GBNEONYL3.0 32GB USB3.0 DRIVE NEON YELLOW UP TO R-100 W-30 MBS INTEGRAL 0.00
(excl. VAT)
0 (incl. VAT)
Integral 32GB USB3.0 DRIVE NEON PINK UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Integral 32GB USB3.0 DRIVE NEON PINK UP TO R-100 W-30 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1)
(show image)
INFD32GBNEONPK3.0 32GB USB3.0 DRIVE NEON PINK UP TO R-100 W-30 MBS INTEGRAL 0.00
(excl. VAT)
0 (incl. VAT)
Integral 16GB USB3.0 DRIVE NEON YELLOW UP TO R-80 W-10 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Integral 16GB USB3.0 DRIVE NEON YELLOW UP TO R-80 W-10 MBS USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1)
(show image)
INFD16GBNEONYL3.0 16GB USB3.0 DRIVE NEON YELLOW UP TO R-80 W-10 MBS INTEGRAL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)