location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS261 video switch DVI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS261
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS261 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792151590 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VS261 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS261 video switch DVI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Displays the video output of two digital devices (e.g.,DVD player, computer) on a single DVI display device
  • - Fully compliant with DVI-Digital and DVI-Analog
  • - Audio-enabled
  • - Quick and easy switching via front panel pushbuttons or IR remote control
  • - Superior video quality - up to 1920 x 1200
  • - Power On Detection – if one DVI source is powered off, the VS261 will automatically switch to the next powered-on source
  • - Stackable design
  • - Supports PCs and Macs
  • - HDCP Compatible
Long product name ATEN VS261 video switch DVI :
The long product name of ATEN VS261 video switch DVI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port DVI/Audio Switch
More>>>
ATEN VS261 video switch DVI:
The official description of ATEN VS261 video switch DVI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 2-port VS261 chart a revolutionary new direction in multimedia functionality by combining a Single Link DVI video switch with stereo quality audio. Now you can easily switch between the digital video and audio output of 2 digital devices (such as DVD players or computers), and enjoy it on a single DVI display and set of speakers.

Conveniently switch between DVI input sources using pushbuttons located on the unit's front panel or sit back and use the IR remote control.
The VS261 improves upon previous designs by supporting Single Link DVI (Digital Video Interface), providing superior video quality up to 1920 x 1200. DVI supports both digital video input (flat panel displays, data projectors, plasma displays, digital TVs and set-top boxes) and analog video input (traditional monitors and TVs)

Short summary description ATEN VS261 video switch DVI:
This short summary of the ATEN VS261 video switch DVI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS261, DVI, 2 x DVI-I Female (White), 1 x DVI-I Female (White), Metal, Black, Silver, 5 m

Long summary description ATEN VS261 video switch DVI:
This is an auto-generated long summary of ATEN VS261 video switch DVI based on the first three specs of the first five spec groups.

ATEN VS261. Video port type: DVI, Video in: 2 x DVI-I Female (White), Video out: 1 x DVI-I Female (White). Material: Metal, Product colour: Black, Silver, Maximum operating distance: 5 m. Power consumption (typical): 1.91 W. Width: 140 mm, Depth: 88 mm, Height: 55.5 mm. Products per master (outer) case: 10 pc(s)

Ports & interfaces
Video port type *
DVI
Video in
2 x DVI-I Female (White)
Video out
1 x DVI-I Female (White)
DC-in jack
Yes
Features
Material
Metal
Product colour
Black, Silver
HDCP
Yes
Maximum operating distance
5 m
Supported graphics resolutions
1920 x 1200 (WUXGA)
LED indicators
Yes
Maximum resolution
1920 x 1200 pixels
External power adapter
Yes
Input impedance
100 Ω
Output impedance
100 Ω
Power
Power consumption (typical)
1.91 W
Weight & dimensions
Width
140 mm
Depth
88 mm
Height
55.5 mm
Weight
500 g
Depth (imperial)
8.79 cm (3.46")
Height (imperial)
5.56 cm (2.19")
Width (imperial)
14 cm (5.51")
Packaging content
Remote control included
Yes
Manual
Yes
AC adapter included
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
ATEN VS491 video switch VGA ATEN VS491 video switch VGA
(show image)
VS491 VS491 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS481A video switch HDMI ATEN VS481A video switch HDMI
(show image)
VS481A VS481A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS1601 video switch VGA ATEN VS1601 video switch VGA
(show image)
VS1601 VS1601 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS461 4-Port DVI/Audio Switch ATEN VS461 4-Port DVI/Audio Switch
(show image)
VS461 VS461 4-Port DVI/Audio Switch 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS231 video switch Component ATEN VS231 video switch Component
(show image)
VS231 VS231 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0404 video switch VGA ATEN VS0404 video switch VGA
(show image)
VS0404 VS0404 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS431 video switch Component ATEN VS431 video switch Component
(show image)
VS431 VS431 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)