location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS74D KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS74D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS74D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792004605 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS74D user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS74D KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fully compliant with DVI specifi cation (Digital only)
  • - Supports multi-function and wireless mouse/keyboard
  • - Audio enabled – full bass response provides a rich experience for 2.1 channel surround sound systems
  • - Superior video quality – 1920 x 1200@60Hz
  • - Multiplatform support – Windows, Linux, Mac, FreeBSD and Sun
  • - HDCP compliant
  • - Power on detection – if one computer is powered off, the switch will automatically switch to the next powered-on computer
  • - Video DynaSync™ – exclusive ATEN technology optimizes display resolution and eliminates boot-up display problems
  • - Computer selection via front panel pushbuttons, hotkeys, and mouse switching function*
  • - USB 2.0 mouse port can be used for USB hub and USB peripheral sharing
  • - Complete keyboard emulation for error-free booting
  • - Firmware upgradeable
  • - Mac/Sun keyboard support and emulation**
  • - * Mouse port switching is only functional under mouse emulation mode and USB 3-key wheel mouse
  • - ** PC keyboard combinations emulate Mac/Sun keyboards; Mac/Sun keyboard work only with their own computers
Long product name ATEN CS74D KVM switch Black :
The long product name of ATEN CS74D KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB DVI/Audio Slim KVM Switch
More>>>
ATEN CS74D KVM switch Black:
The official description of ATEN CS74D KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CS74D 4-Port USB DVI KVM Switch allows you to control four computers using one USB mouse, USB keyboard and Digital Visual Interface (DVI) monitor console. It supports digital video devices, such as fl at panel displays, data projectors, plasma displays and digital TVs.

The CS74D comes with ATEN’s Video DynaSync™ technology, which eliminates boot-up display problems and optimizes resolution; it carries several convenient features, such as Power On Detection, 2.1 channel audio capability and USB2.0 peripheral sharing, as well as provides quick and easy methods to access computers.

Short summary description ATEN CS74D KVM switch Black:
This short summary of the ATEN CS74D KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS74D, 1920 x 1200 pixels, WUXGA, 5.3 W, Black

Long summary description ATEN CS74D KVM switch Black:
This is an auto-generated long summary of ATEN CS74D KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS74D. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product colour: Black, Housing material: Metal. Power source: DC, Input voltage: 5.3 V, Power consumption (typical): 5.3 W. Sustainability certificates: RoHS, Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-D
Console ports *
3.5mm headphone, DVI-D, USB A
Console USB ports quantity
2
USB connector type
USB Type-A
Audio connections
Yes
Headphone outputs
1
DC-in jack
Yes
Performance
HD type *
WUXGA
Maximum resolution *
1920 x 1200 pixels
Video bandwidth
60 Hz
Scan interval
3, 5, 10, 20 s
HDCP
Yes
Firmware upgradeable
Yes
Design
Product colour *
Black
Housing material
Metal
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
On Screen Display (OSD)
No
Power
Power source
DC
Input voltage
5.3 V
Power consumption (typical)
5.3 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Yes
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
200 mm
Depth
82 mm
Height
25 mm
Weight
510 g
Packaging content
Cables included
DC, KVM
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN CS261 KVM switch ATEN CS261 KVM switch
(show image)
CS261 CS261 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)