location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL6700MW KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL6700MW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL6700MW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792402760 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN CL6700MW user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CL6700MW KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 1
  • - Keyboard port type: USB Mouse port type: USB Video port type: DVI-D
  • - Full HD 1920 x 1080 pixels
  • - Housing material: Metal
  • - Hot keys
  • - LCD Built-in display
  • - AC 19.4 W
Long product name ATEN CL6700MW KVM switch Rack mounting Black :
The long product name of ATEN CL6700MW KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KVM, 17.3 TFT-LCD, 650:1, 300cd/m2, 8ms 1920 x 1080px, 60Hz, USB, DVI, VGA, HDMI
More>>>
ATEN CL6700MW KVM switch Rack mounting Black:
The official description of ATEN CL6700MW KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CL6700MW DVI Full HD LCD Console is a single rail KVM console featuring a 17.3’’ LED-backlit high-definition widescreen with an integrated keyboard and touchpad in a 1U rack-mountable sliding housing. The CL6700MW’s console provides front end access to compatible KVM switches utilizing space with a module that closes flat and slides into the rack. The single rail design allows the LCD monitor, keyboard and touchpad to operate independently of each other. Multiple video ports allow the console to connect one of three types of video sources: VGA, DVI, or HDMI - for the console and CPU connection. For added convenience, the full HD console provides two HDMI ports that allow for connecting a high-definition monitor to the console port, and/or an HDMI compatible switch to the KVM port.

The CL6700MW features a port for an external USB mouse on the unit’s front panel, while ports for the second KVM console (keyboard, mouse and DVI, HDMI or VGA monitor) are provided on the rear panel. Server rooms already installed with compatible DVI KVM switches will have the advantage of easy access, an additional console, and a built-in space saving sliding module, without having to purchase a KVM switch.The CL6700MW includes two mini stereo ports for connecting audio speakers.

Features:
-Integrated KVM console with a 17.3’’ LED-backlit Widescreen Full HD LCD monitor in a single rail housing with top and bottom clearance for smooth operation in a 1U high system rack
-Standard rack mount kit included – optional Easy Rack Mounting (single person installation) rack mount kit available (requires separate purchase)
-Supports an external console with USB / DVI / VGA / HDMI connectors
-Additional hot-pluggable USB mouse port on front panel (also functions as USB peripheral port)
-Superior video quality – up to 1920 x 1080 @ 60Hz; DDC, DDC2, DDC2B
-Audio support for connecting speakers
-Standard 105-key keyboard; Sun keyboard emulation
-Multiplatform support – Windows, Linux, Mac, and Sun
-Adjustable depth to fi t within the rack
-Firmware upgradeable
-Console lock – enables the console drawer to remain securely locked away in position when not in use
-DDC emulation – video settings of attached computers are automatically adjusted for optimal output to the monitor
-Keyboard Language support: English(US); English(UK); German;German(Swiss); French; Spanish; Traditional Chinese; Japanese; Korean;Swedish; Italian; Russian; Hungarian; Greek

Short summary description ATEN CL6700MW KVM switch Rack mounting Black:
This short summary of the ATEN CL6700MW KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CL6700MW, 1920 x 1080 pixels, Full HD, Rack mounting, 19.4 W, 1U, Black

Long summary description ATEN CL6700MW KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CL6700MW KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CL6700MW. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. HD type: Full HD, Maximum resolution: 1920 x 1080 pixels, Video bandwidth: 60 Hz. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Display: LCD, Display diagonal: 43.9 cm (17.3"). Power source: AC, Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-D
HDMI ports quantity
2
DVI-D ports quantity
2
Console ports *
DVI-D, HDMI
Console USB ports quantity
3
USB connector type
USB Type-A, USB Type-B
Performance
HD type *
Full HD
Maximum resolution *
1920 x 1080 pixels
Video bandwidth
60 Hz
DDC/DDC2 supported
Yes
DDC2B support
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Metal
LED indicators
Power
Push button
Yes
Hot keys
Yes
Design
Keyboard language
Chinese Traditional, French, German, Greek, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish, Swiss, UK English, US English
Display
Built-in display *
Yes
Display
LCD
Display diagonal
43.9 cm (17.3")
On Screen Display (OSD)
Yes
Power
Power source
AC
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Power consumption (typical)
19.4 W
System requirements
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
480 mm
Depth
589.2 mm
Height
44 mm
Weight
11.4 kg
Brand Image Product code Product Stock Price from
ATEN CS1768 KVM switch Blue ATEN CS1768 KVM switch Blue
(show image)
CS1768 CS1768 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)