location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-VC880
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC880 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002922 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN AT-VC880
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Repeats HDMI input signal up to 15 meters
  • - Extracts HDMI audio signal and outputs as additional audio source
  • - Supports optical / coaxial digital audio and analog stereo audio*
  • - HDCP 1.1 compatible
  • - Superior Video Quality – up to 1920x1080 (1080p)
  • - Firmware upgradable
  • - CH2/CH5.1/Auto mode audio channel selection
  • - HDMI (3D)
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Supports Audio on/off switch for HDMI output
  • - Expandable to three levels – provides three levels of audio output for one HDMI at distance up to 45 m
  • - Integrates with Apple TV for the perfect home entertainment system
  • - *Supported Audio Input Channels
  • - Source audio input channel
  • - Audio Output
  • - Stereo
  • - (LPCM 2)
  • - DTS 5.1
  • - Dolby 5.1
  • - LPCM 5.1
  • - DTS 7.1
  • - Dolby 7.1
  • - LPCM 7.1
  • - TosLink
  • - 2 channel
  • - (Front Right & FrontLeft)
  • - Non support
  • - Coaxial
  • - (Front Right & FrontLeft
Long product name ATEN AT-VC880 :
The long product name of ATEN AT-VC880. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Repeater Plus Audio De-embedder
More>>>
ATEN AT-VC880:
The official description of ATEN AT-VC880 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VC880 is an HDMI Repeater with an added audio de-embedder that extracts and converts the audio signal from the HDMI input. This means that as well as the repeated HDMI audio and video signal output, users can also choose between analog stereo audio via RCA connectors or digital audio via optical or coaxial connectors as an additional high quality audio output. With support for 3D TV formats, the VC880 is ideal for users who want to enjoy high defi nition video with their choice of high defi nition audio output on TVs, projectors, A/V receivers or speakers.

Short summary description ATEN AT-VC880:
This short summary of the ATEN AT-VC880 data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN AT-VC880, 1920 x 1080 pixels, 3D, Black, HDCP

Long summary description ATEN AT-VC880:
This is an auto-generated long summary of ATEN AT-VC880 based on the first three specs of the first five spec groups.

ATEN AT-VC880. Maximum resolution: 1920 x 1080 pixels, Audio system: stereo, Supported video modes: 1080p. Video in: 1 x HDMI Type A Female (Black), Video out: 1 x HDMI Type A Female (Black), Audio output: 1 x HDMI Type A Female (Black); 1 x Toslink (Black); 1 x RCA (Orange); 2 x RCA (Red/White);. Dimensions (WxDxH): 200 x 82 x 250 mm, Weight: 460 g

Features
Maximum resolution *
1920 x 1080 pixels
Audio system
stereo
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Bandwidth
225 MHz
On/off switch
Yes
HDCP
Yes
3D
Yes
Firmware upgradeable
Yes
Impedance
100 Ω
Product colour
Black
HDBaseT certified
Yes
Ports & interfaces
HDMI in
1
Number of HDMI outputs
1
Ports & interfaces
Video in
1 x HDMI Type A Female (Black)
Video out
1 x HDMI Type A Female (Black)
Audio (L/R) out
1
Audio output
1 x HDMI Type A Female (Black); 1 x Toslink (Black); 1 x RCA (Orange); 2 x RCA (Red/White);
Audio RCA outputs
3
DC-in jack
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
200 x 82 x 250 mm
Weight
460 g
Packaging content
AC adapter included
Yes
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN VC882 AV extender AV repeater Black ATEN VC882 AV extender AV repeater Black
(show image)
VC882 VC882 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8952R AV extender AV receiver Black ATEN VE8952R AV extender AV receiver Black
(show image)
VE8952R VE8952R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8952T AV extender AV transmitter Black ATEN VE8952T AV extender AV transmitter Black
(show image)
VE8952T VE8952T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812R AV extender AV receiver Black ATEN VE2812R AV extender AV receiver Black
(show image)
VE2812R VE2812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE811 AV extender AV transmitter & receiver Black ATEN VE811 AV extender AV transmitter & receiver Black
(show image)
VE811 VE811 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE811R AV extender AV receiver Black ATEN VE811R AV extender AV receiver Black
(show image)
VE811R VE811R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE811T AV extender AV transmitter Black ATEN VE811T AV extender AV transmitter Black
(show image)
VE811T VE811T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8950T AV extender AV transmitter Black ATEN VE8950T AV extender AV transmitter Black
(show image)
VE8950T VE8950T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8950R AV extender AV receiver Black ATEN VE8950R AV extender AV receiver Black
(show image)
VE8950R VE8950R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE8900T AV extender AV transmitter Black ATEN VE8900T AV extender AV transmitter Black
(show image)
VE8900T VE8900T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)