location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS0801H video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS0801H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS0801H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792001901 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VS0801H user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
GUI manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Comands manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS0801H video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Allows up to eight HDMI sources to be connected to one HDMI display
  • - Quick and easy switching between HDMI sources via front panel pushbuttons or IR remote control
  • - Built-in bi-directional RS-232 serial port for high-end system control *
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Up to 60 Hz refresh rate
  • - Long-distance transmission - up to 15 m (24 AWG)
  • - Superior video quality - HDTV resolutions of 480p, 720p, 1080i, 1080p (1920x1080); VGA, SVGA, SXGA, UXGA, and WUXGA (1920x1200)
  • - HDMI (3D, Deep Color)
  • - Plug-and-play - no software installation required
  • - DDC compatible
  • - HDCP 1.4 compatible
  • - Consumer Electronics Control (CEC) allows interconnected HDMI devices to communicate and respond to one remote control
  • - Signaling rates up to 2.25 Gbps in support of 1080p display
  • - All-metal casing
  • - Power On Detection - if one of the HDMI source devices is powered off, the VS0801H will automatically switch to the next powered on device
  • - Easy and affordable way to add eight HDMI inputs to your home theater system
  • - Rack Mountable
  • - Note: The VS0801H AP and GUI operation instructions can be downloaded from the ATEN website (www.aten.com)
Long product name ATEN VS0801H video switch HDMI :
The long product name of ATEN VS0801H video switch HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port HDMI Switch
More>>>
ATEN VS0801H video switch HDMI:
The official description of ATEN VS0801H video switch HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With more and more HDMI devices entering the Home Theater market, the need for simultaneous access to different HDMI A/V sources is becoming increasingly important. Now, the VS0801H 8-port HDMI Switch offers an easy and affordable way to add HDMI capabilities to your home theater system by allowing you to switch easily between up to eight HDMI A/V sources (such as an HD camcorder or satellite box, HD-DVD player, hi-def Blu-ray player, home theater PC, stand-alone streaming media player, gaming console, etc.) that are connected to your HDMI display.

The remote control and convenient front panel pushbuttons allow you to quickly and easily toggle between HDMI sources, while the front panel LEDs indicate the source device at a glance. Furthermore, for complete system and install integration, RS-232 control is standard through the VS0801H's built-in bi-directional RS-232 serial remote port that allows the switch to be controlled through a high-end controller, PC, and/or home automation/home theater software package.

Short summary description ATEN VS0801H video switch HDMI:
This short summary of the ATEN VS0801H video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS0801H, HDMI, 8 x HDMI Type A Female (Black), 1 x HDMI Type A Female (Black), Metal, Black, Silver, 60 Hz

Long summary description ATEN VS0801H video switch HDMI:
This is an auto-generated long summary of ATEN VS0801H video switch HDMI based on the first three specs of the first five spec groups.

ATEN VS0801H. Video port type: HDMI, Video in: 8 x HDMI Type A Female (Black), Video out: 1 x HDMI Type A Female (Black). Material: Metal, Product colour: Black, Silver, Maximum refresh rate: 60 Hz. Power consumption (typical): 3.71 W. Width: 437 mm, Depth: 159.8 mm, Height: 44 mm

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
9
HDMI version
1.4
HDMI in
8
Number of HDMI outputs
1
RS-232 ports
1
Video in
8 x HDMI Type A Female (Black)
Video out
1 x HDMI Type A Female (Black)
DC-in jack
Yes
Features
Material
Metal
Product colour
Black, Silver
Plug and Play
Yes
HDCP
Yes
Maximum refresh rate
60 Hz
Maximum operating distance
15 m
Rack mounting
Yes
Supported graphics resolutions
640 x 480 (VGA), 800 x 480 (WVGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080)
Supported video modes
480p, 720p, 1080i, 1080p
Bandwidth
6.75 Gbit/s
Bandwidth
225 MHz
Maximum resolution
1920 x 1080 pixels
3D
Yes
HD type
Full HD
Features
Dolby technologies
DTS-HD Master Audio, Dolby TrueHD
Input impedance
100 Ω
Output impedance
100 Ω
Power
Power consumption (typical)
3.71 W
Weight & dimensions
Width
437 mm
Depth
159.8 mm
Height
44 mm
Weight
1.75 kg
Depth (imperial)
16 cm (6.29")
Height (imperial)
4.39 cm (1.73")
Width (imperial)
43.7 cm (17.2")
Packaging content
Remote control included
Yes
User guide
Yes
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
ATEN VP2120 video switch HDMI ATEN VP2120 video switch HDMI
(show image)
VP2120 VP2120 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VP1420 video switch HDMI/VGA ATEN VP1420 video switch HDMI/VGA
(show image)
VP1420 VP1420 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VP1920 video switch ATEN VP1920 video switch
(show image)
VP1920 VP1920 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VP2730 video switch HDMI ATEN VP2730 video switch HDMI
(show image)
VP2730 VP2730 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VM0404H video switch HDMI ATEN VM0404H video switch HDMI
(show image)
VM0404H VM0404H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)