ATEN logo

ATEN AT-VS1808T

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82236
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
01 Aug 2021
Bullet Points ATEN AT-VS1808T:
  • - One HDMI input to 8 HDMI outputs via Cat 5e cables
  • - Extends displays up to 60 m
  • - Supports HDMI (3D, Deep color)
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Offers local HDMI output
  • - HDCP compatible
  • - Consumer Electronics Control (CEC) allows interconnected HDMI devices to communicate and respond to one remote control
  • - Features RS-232 serial port for command controls *
  • - Cascadable to three levels
  • - Supports superior video quality – HDTV resolutions of 480p, 720p, 1080i and 1080p (1920 x 1080)
  • - EDID mode selection
  • - Rack-mountable
  • - Note: The VS1808T AP and GUI operation instructions can be downloaded from the ATEN website (www.aten.com)
Long product name ATEN AT-VS1808T:

8-Port HDMI Cat 5 Splitter

ATEN AT-VS1808T:

The VS1808T HDMI Over Cat 5 Splitter is a splitter designed to connect one source to 8 displays over a long distance. Incorporating suggested compatible receivers *, the VS1808T HDMI Over Cat 5 Splitter can be a complete solution ideal for any professional A/V installation that requires multimedia content to be delivered to multiple destinations located up to 60 m away from the source.
* Compatible Receiver Units:
VB802 HDMI Over Cat 5 Repeater – cadcadable up to five levels
VE800R HDMI Receiver

Short summary description ATEN AT-VS1808T:

ATEN AT-VS1808T, HDMI, 1 x HDMI Type A Female (Black), 1920 x 1080 pixels, Black, Metal, 60 m

Long summary description ATEN AT-VS1808T:

ATEN AT-VS1808T. Video port type: HDMI, Video in: 1 x HDMI Type A Female (Black). Maximum resolution: 1920 x 1080 pixels, Product colour: Black, Housing material: Metal. Cable types supported: Cat5e. Power consumption (typical): 13 W. Dimensions (WxDxH): 437.2 x 157.8 x 440 mm, Weight: 2.15 kg

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.