location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE600A AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE600A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE600A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792003004 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE600A AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends the distance between DVI source and DVI display device
  • - Long distance transmission – up to 60 m
  • - Uses Cat 5e cable to connect the local and remote units
  • - Superior video quality – up to 1920x1200 (40 m); 1080p (40 m) ; 1080i (60 m)
  • - Audio enabled
  • - Adjustable EQ compensation control
  • - Supports widescreen formats
  • - Rack mountable
  • - HDCP Compatible
Long product name ATEN VE600A AV extender AV transmitter Black :
The long product name of ATEN VE600A AV extender AV transmitter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI/Audio Extender (1920 x 1200@40m)
More>>>
ATEN VE600A AV extender AV transmitter Black:
The official description of ATEN VE600A AV extender AV transmitter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE600A DVI Extender with Audio extends your DVI display up to 60 m away from your DVI source using Cat 5e cables. The use of Cat 5e cables provides a simple and reliable connection method that takes advantage of the wiring system in most modern office buildings. The VE600A incorporates ATEN’s technology that allows the A/V signal to be transmitted over one Cat 5e cable. If the real EDID is required, simply use a second Cat 5e cable. With stereo audio support and support for popular widescreen formats, the VE600A provides crystal-clear image and sound quality in all installations where remote DVI video displays are required.

Short summary description ATEN VE600A AV extender AV transmitter Black:
This short summary of the ATEN VE600A AV extender AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE600A, 1920 x 1200 pixels, AV transmitter, 60 m, Black, HDCP

Long summary description ATEN VE600A AV extender AV transmitter Black:
This is an auto-generated long summary of ATEN VE600A AV extender AV transmitter Black based on the first three specs of the first five spec groups.

ATEN VE600A. Type: AV transmitter, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5e. Video in: 1 x DVI-D Female (White), Video out: 1 x DVI-D Female (White), Audio input: 1 x Mini Stereo Jack Female (Green). Operating voltage: 5.3 V, Power consumption (max): 2.05 W. Dimensions (WxDxH): 91.3 x 56 x 24 mm, Weight: 170 g

Features
Type *
AV transmitter
Maximum resolution *
1920 x 1200 pixels
Cable types supported
Cat5e
Maximum transfer distance
60 m
Audio system
stereo
Supported video modes
1080i, 1080p
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Bandwidth
6.75 Gbit/s
Bandwidth
225 MHz
HDCP
Yes
Material
Metal
Impedance
100 Ω
Product colour
Black
Ports & interfaces
RJ-45 input ports
2
RJ-45 output ports
2
DVI input ports
2
DVI output ports
2
Video in
1 x DVI-D Female (White)
Video out
1 x DVI-D Female (White)
Ports & interfaces
Audio input
1 x Mini Stereo Jack Female (Green)
Audio output
1 x Mini Stereo Jack Female (Green)
Power
Operating voltage
5.3 V
Power consumption (max)
2.05 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
91.3 x 56 x 24 mm
Weight
170 g
Packaging content
AC adapter included
Yes
Manual
Yes
IR receiver included
Yes
Grounding wire
Yes
Mounting kit
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VE800A AV extender AV receiver Black ATEN VE800A AV extender AV receiver Black
(show image)
VE800A VE800A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-VE022 ATEN AT-VE022
(show image)
VE022 AT-VE022 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE560 AV extender AV transmitter ATEN VE560 AV extender AV transmitter
(show image)
VE560 VE560 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE602 DVI Dual Link/Audio Cat 5 Extender (2560 x 1600@40m) ATEN VE602 DVI Dual Link/Audio Cat 5 Extender (2560 x 1600@40m)
(show image)
VE602 VE602 DVI Dual Link/Audio Cat 5 Extender (2560 x 1600@40m) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE803 AV extender AV transmitter & receiver Black, Grey ATEN VE803 AV extender AV transmitter & receiver Black, Grey
(show image)
VE803 VE803 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE500T AV extender AV transmitter Black ATEN VE500T AV extender AV transmitter Black
(show image)
VE500T VE500T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)