location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS164 video splitter DVI 4x DVI-I

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS164
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS164 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792133336 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Size Chart (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VS164 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS164 video splitter DVI 4x DVI-I
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: DVI Video ports quantity: 5 Black, Silver
  • - DC-in jack
  • - 1920 x 1200 pixels
  • - Maximum operating distance: 5 m
  • - Bandwidth: 255 MHz
Long product name ATEN VS164 video splitter DVI 4x DVI-I :
The long product name of ATEN VS164 video splitter DVI 4x DVI-I. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port DVI Audio/Video Splitter
More>>>
ATEN VS164 video splitter DVI 4x DVI-I:
The official description of ATEN VS164 video splitter DVI 4x DVI-I as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
- Connects computers with DVI graphics to multiple DVI compatible monitors or projectors.
- Fully compliant with DVI-Digital and DVI-Analog.
- Supports DDWG (Digital Display Working Group) standard for DVI compliant monitors.
- Speaker enabled for audio enjoyment.
- Cascadable to 3 levels - provides up to 64 video signals.
- Cascade distance: Source to Device -1.8m, Device to Device-5m,Device to Display-5m.
- Installs in minutes.
- Maintains highest single link video resolution (up to 1920 x 1200).
- DDC, DDC2, DDC2B Compatible (Port 1 only).
- HDCP Compliant.
- OS Support: Windows 2000, Windows XP, Linux, Mac and Sun

Package Contents
- 1x 4-Port DVI Video Splitter
- 1x 0AD6-1605-24EG Power Adapter
- 1x User Instructions

Short summary description ATEN VS164 video splitter DVI 4x DVI-I:
This short summary of the ATEN VS164 video splitter DVI 4x DVI-I data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS164, DVI, 4x DVI-I, 1 x DVI-I Female, 1920 x 1200 pixels, Black, Silver, Metal

Long summary description ATEN VS164 video splitter DVI 4x DVI-I:
This is an auto-generated long summary of ATEN VS164 video splitter DVI 4x DVI-I based on the first three specs of the first five spec groups.

ATEN VS164. Video port type: DVI, Video out: 4x DVI-I, Video in: 1 x DVI-I Female. Maximum resolution: 1920 x 1200 pixels, Product colour: Black, Silver, Housing material: Metal. Output voltage: 5.3 V, Power consumption (typical): 4 W. Dimensions (WxDxH): 210 x 88 x 55 mm, Weight: 720 g. Package type: Box

Ports & interfaces
Video port type *
DVI
Video in
1 x DVI-I Female
Video out *
4x DVI-I
Video ports quantity *
5
Audio ports quantity
5
Connector(s)
4
DC-in jack
Yes
Features
Product colour
Black, Silver
Housing material
Metal
Maximum resolution *
1920 x 1200 pixels
Full HD
Yes
Maximum operating distance
5 m
Bandwidth
255 MHz
Rack mounting
Yes
HDCP
Yes
Supported graphics resolutions
1920 x 1200 (WUXGA)
Power LED
Yes
LED indicators
Link, Power
Mac compatibility
Yes
Network
Ethernet LAN
No
Power
Output voltage
5.3 V
Power
Power consumption (typical)
4 W
USB powered
No
Weight & dimensions
Dimensions (WxDxH)
210 x 88 x 55 mm
Weight
720 g
Packaging data
Package type
Box
Packaging content
Cables included
DC
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Audio input
1
Audio output
4
Resolution
1920 x 120 pixels
Connector type
DVI-I Female
Number of connectors
4
Maximum cable length
5 m
Cascadable
Yes
Maximum video resolution
1920 x 1200 pixels
Exterior material
Plastic
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
ATEN VS102 2-Port VGA Splitter Wall Plate (250MHz) ATEN VS102 2-Port VGA Splitter Wall Plate (250MHz)
(show image)
VS102-AT VS102 2-Port VGA Splitter Wall Plate (250MHz) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS134A video splitter VGA 4x VGA ATEN VS134A video splitter VGA 4x VGA
(show image)
VS134A VS134A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS184 video splitter HDMI 4x HDMI ATEN VS184 video splitter HDMI 4x HDMI
(show image)
VS184 VS184 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0116 video splitter VGA 16x VGA ATEN VS0116 video splitter VGA 16x VGA
(show image)
VS0116 VS0116 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS182 video splitter HDMI 2x HDMI ATEN VS182 video splitter HDMI 2x HDMI
(show image)
VS182 VS182 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS98A video splitter VGA 8x VGA ATEN VS98A video splitter VGA 8x VGA
(show image)
VS98A VS98A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-VS92AUK ATEN AT-VS92AUK
(show image)
VS92A AT-VS92AUK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)