location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS0202 video switch VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS0202
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS0202 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792132001 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:43:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VS0202 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS0202 video switch VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Each of the 2 video outs can toggle between Source 1 and Source 2 using front panel pushbuttons.
  • - Audio enabled
  • - Duplicate and enhance video signals to up to 30 m (max.) *
  • - Expandable: Cascade to ATEN's video splitters to support hundreds of video displays
  • - With up to 200 MHz Video Bandwidth
  • - OS Support: Windows 2000, Windows XP, Linux, Mac and Sun
  • - * Video content sent over very long distance using a VGA cable might result in slight degradation of the video signal and quality
Long product name ATEN VS0202 video switch VGA :
The long product name of ATEN VS0202 video switch VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x2 VGA/Audio Matrix Switch
More>>>
ATEN VS0202 video switch VGA:
The official description of ATEN VS0202 video switch VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VS0202 Video Matrix Switch allows video and audio from 2 computers to be routed to 2 monitors,projectors and speakers. Ideal for presentations and applications where information from multiple computers is being delivered to multiple destinations.

Short summary description ATEN VS0202 video switch VGA:
This short summary of the ATEN VS0202 video switch VGA data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS0202, VGA, 2 x HDB-15 Male (Blue), 2 x HDB-15 Female (Blue), Metal, Silver, 30 m

Long summary description ATEN VS0202 video switch VGA:
This is an auto-generated long summary of ATEN VS0202 video switch VGA based on the first three specs of the first five spec groups.

ATEN VS0202. Video port type: VGA, Video in: 2 x HDB-15 Male (Blue), Video out: 2 x HDB-15 Female (Blue). Material: Metal, Product colour: Silver, Maximum operating distance: 30 m. Power consumption (typical): 2.39 W. Width: 130 mm, Depth: 76.1 mm, Height: 44 mm. Cables included: VGA

Ports & interfaces
Video port type *
VGA
Video in
2 x HDB-15 Male (Blue)
Video out
2 x HDB-15 Female (Blue)
Features
Material
Metal
Product colour
Silver
Maximum operating distance
30 m
Rack mounting
Yes
Bandwidth
200 MHz
Maximum resolution
1920 x 1200 pixels
Rack capacity
1U
Input impedance
75 Ω
Output impedance
75 Ω
Power
Power consumption (typical)
2.39 W
Weight & dimensions
Width
130 mm
Depth
76.1 mm
Height
44 mm
Weight
470 g
Packaging content
User guide
Yes
Cables included
VGA
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VM0808T video switch VGA ATEN VM0808T video switch VGA
(show image)
VM0808T VM0808T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)