location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE770 KVM extender Transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE770
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE770 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792001970 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CE770 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE770 KVM extender Transmitter & receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Local and Remote Units connect at distances up to 300 m using Cat 5e cable
  • - Dual console operation - control your system from both the local and remote USB keyboard, monitor, and mouse consoles
  • - Deskew Function - automatically synchronizes the time delay of RGB signals to compensate for distance
  • - Built-in ASIC for greater reliability and compatibility
  • - Auto Signal Compensation (ASC)
  • - RS-232 serial ports - allow you to connect to a serial terminal, or serial devices such as touchscreens and barcode scanners
  • - Sun/Mac keyboard support and emulation*
  • - Audio Enabled - supports stereo speakers and microphone
  • - USB overcurrent detection and prevention
  • - Pushbutton operating mode selection (Local Unit only) - select between Local and Auto operating modes, with the press of a single button
  • - Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV) and 2KV surge protection
  • - High resolution video - up to 1920 x 1200@60Hz (150 m); 1280 x 1024@60Hz (300 m)
  • - Superior Audio - no loss in audio quality at 300 m
  • - Supports Wide Screen formats **
  • - Supports VGA, SVGA, SXGA (1280 x 1024), UXGA (1600 x 1200), WUXGA (1920 x 1200) and multisync monitors; local monitor supports DDC; DDC2; DDC2B
  • - Hot pluggable
  • - Rack mountable
  • - Easy to install - no software required - connecting cables to the devices is all it takes
  • - * 1. PC keyboard combinations emulate Sun/Mac keyboards
  • - 2. Sun/Mac keyboards only work with their own computers
  • - ** The EDID data for a widescreen is sent from the local video output port. For widescreen modes and displays connect the monitor to the local video output port or use an ATEN EDID emulator.
Long product name ATEN CE770 KVM extender Transmitter & receiver :
The long product name of ATEN CE770 KVM extender Transmitter & receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB VGA/Audio Cat 5 KVM Extender with Deskew (1280 x 1024@300m)
More>>>
ATEN CE770 KVM extender Transmitter & receiver:
The official description of ATEN CE770 KVM extender Transmitter & receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CE770 is a USB based KVM Extender with Deskew function. The automatic signal compensation and RS-232 serial functionality allow access to a computer system from a remote USB console.

The CE770 supports RGB delay tuner to manually synchronize the RGB signals. This allows users to deploy system equipment over large distances. The CE770's line synchronizing function corrects color phase and timing errors that occur over long distance transmissions. It also enables you to manually tune the R/G/B signal settings.

Short summary description ATEN CE770 KVM extender Transmitter & receiver:
This short summary of the ATEN CE770 KVM extender Transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE770, Transmitter & receiver, Wired, 300 m, Cat5, Push-buttons, Black

Long summary description ATEN CE770 KVM extender Transmitter & receiver:
This is an auto-generated long summary of ATEN CE770 KVM extender Transmitter & receiver based on the first three specs of the first five spec groups.

ATEN CE770. Type: Transmitter & receiver, Connectivity technology: Wired, Maximum transfer distance: 300 m. Transmitter local keyboard/mouse port type: USB. Receiver local keyboard/mouse port type: USB

Features
Type *
Transmitter & receiver
Connectivity technology *
Wired
Maximum transfer distance
300 m
Cable types supported
Cat5
Rack mounting
Yes
KVM port selection
Push-buttons
Product colour
Black
Material
Metal
Transmitter
Transmitter local keyboard/mouse port type
USB
Receiver
Receiver local keyboard/mouse port type
USB
Ports & interfaces
USB 2.0 ports quantity
2
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Dimensions (WxDxH)
202 x 86.4 x 25 mm
Maximum resolution
1920 x 1200 pixels
Weight
490 g
Brand Image Product code Product Stock Price from
ATEN USB VGA KVM Extender with Audio and RS-232 (200m) ATEN USB VGA KVM Extender with Audio and RS-232 (200m)
(show image)
CE750A USB VGA KVM Extender with Audio and RS-232 (200m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)