location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1754 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1754
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1754 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045265747 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:48:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1754 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1754 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One USB console controls 4 computers.
  • - Cascadable up to 3 levels - provides up to 64 computers.
  • - Dual interface supports with computers with PS/2 or USB keyboards and mice.
  • - Multiplatform support: compatible with all operation platforms PC (Windows,Linux and most others), Mac and Sun.
  • - Auto PS/2 and USB interface detection.
  • - Buzzer On/Off via hotkey and OSD.
  • - Computer selection via front panel pushbuttons, hotkeys and OSD.
  • - Superior video quality - up to 2048 x 1536; DDC2B.
  • - Firmware upgradable.
  • - With speaker and microphone support.
  • - ATEN USB ASIC inside.
  • - Available in silver and black.
  • - Rack mountable in 19" system rack.
  • - Multiplatform support: Windows 2000/XP/Vista, Linux, Mac, Unix, Sun and FreeBSD.
  • - For more information about KVMs which can connect to CS1754, see Compatible KVM Table.
Long product name ATEN CS1754 KVM switch Rack mounting Black :
The long product name of ATEN CS1754 KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port PS/2-USB VGA/Audio KVM Switch
More>>>
ATEN CS1754 KVM switch Rack mounting Black:
The official description of ATEN CS1754 KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CS1754 is a KVM Switch with 4 ports and supports computers with PS/2 or USB interfaces via cables and audio signal function. Moreover, it supports 3-tier connection via cascade. With 21 sets of CS1754, users can control 64 computers. CS1758 provides growing enterprises a reliable investment on comprehensive connection and long-term safe use.

Short summary description ATEN CS1754 KVM switch Rack mounting Black:
This short summary of the ATEN CS1754 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1754, 2048 x 1536 pixels, Rack mounting, 2.75 W, 1U, Black

Long summary description ATEN CS1754 KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CS1754 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CS1754. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power source: DC, Input voltage: 5 V, Power consumption (typical): 2.75 W. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
64
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
VGA (D-Sub) ports quantity
1
Console ports *
3.5mm headphone, 3.5mm mic, USB A, VGA (D-Sub)
USB connector type
USB Type-A
Audio connections
Yes
DC-in jack
Yes
Performance
Maximum resolution *
2048 x 1536 pixels
DDC2B support
Yes
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Metal
Cascadable
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Power
Power source
DC
Input voltage
5 V
Power consumption (typical)
2.75 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
437.2 mm
Depth
161 mm
Height
44 mm
Weight
2.64 kg
Brand Image Product code Product Stock Price from
ATEN CS1758 KVM switch Rack mounting Black ATEN CS1758 KVM switch Rack mounting Black
(show image)
CS1758 CS1758 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1000 KVM switch Black ATEN KN1000 KVM switch Black
(show image)
DCP2989 KN1000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)