ATEN logo

ATEN CS1732B KVM switch

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80819
Info modified on:
20 Jun 2024, 08:26:26
End of life date:
01 Aug 2021
Bullet Points ATEN CS1732B KVM switch:
  • - 2-port KVM switch with USB 2.0 support and 2.1 surround sound audio
  • - One console controls two computers and two additional USB devices
  • - 2-port USB 2.0 hub built in
  • - USB 2.0 compliant
  • - Dual interface - supports computers with PS/2 or USB keyboard and mouse configurations
  • - Audio enabled - full bass response provides a rich experience for 2.1 surround sound systems
  • - Console audio ports on front panel for easy access - ideal for IP phone users
  • - Independent switching of KVM, USB, and Audio focus
  • - Superior video quality; 2048 x 1536; DDC2B
  • - Supports widescreen resolutions
  • - Computer selection via front panel pushbuttons, multilingual OSD (On Screen Display), hotkeys and mouse
  • - Multiplatform support - Windows , Mac, and Sun
  • - Console mouse port emulation / bypass feature supports full mouse driver and multifunction mice
  • - Video DynaSync™ - stores the console monitor's EDID (Extended Display Identification Data) to optimize display resolution
  • - Complete keyboard emulation for error-free booting
  • - Sun/Mac keyboard support and emulation*
  • - Auto Scan Mode for monitoring all computers
  • - LED Display for easy status monitoring
  • - Easy installation no software required
  • - Firmware upgradeable
  • - *1.PC keyboard combinations emulate Sun/Mac keyboards
  • - 2.Sun/Mac keyboards only work with their own computers
Long product name ATEN CS1732B KVM switch:

2-Port PS/2-USB VGA/Audio KVMP™ Switch with OSD

ATEN CS1732B KVM switch:

The CS1732B is 2-port KVM switch combined with a 2-port USB 2.0 hub. As a KVM switch, it allows users to access two computers from a single keyboard, monitor, and mouse console. There are four methods to obtain instant access to any computer in your installation: Pushbuttons, Hotkeys, OSD, and mouse.

Short summary description ATEN CS1732B KVM switch:

ATEN CS1732B, 2048 x 1536 pixels, 2.5 W

Long summary description ATEN CS1732B KVM switch:

ATEN CS1732B. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 60 Hz, Scan interval: 1,255 s. Housing material: Metal, Cable length: 1.2 m, LED indicators: Network, USB. Power source: DC, Input voltage: 5.3 V, Power consumption (typical): 2.5 W. Width: 140 mm, Depth: 88 mm, Height: 55.5 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.