location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA7520 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA7520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA7520 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792400414 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 12:55:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
EU data-sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA7520 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keyboard and mouse emulation - keeps your server functioning smoothly when it is disconnected from the switch's KVM port or relocated to different KVM port
  • - Lifetime firmware upgrades
  • - Superior video quality - supports resolution up to 1920 x 1200 (Reduced blanking)*
  • - Hot pluggable - add or remove computers without having to power down the switch.
  • - Compact size
  • - * This maximum resolution may vary depending on the transmission distance. For more details, please refer to the product pages of the connected KVM switches.
Long product name ATEN KA7520 KVM switch Black :
The long product name of ATEN KA7520 KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS/2 VGA KVM Adapter
More>>>
ATEN KA7520 KVM switch Black:
The official description of ATEN KA7520 KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The KA7520 PS/2 KVM Adapter Cable connects the KVM switch to the video, PS/2 mouse and PS/2 keyboard ports of the target computer. With its small form factor and light weight design, it fits perfectly into most of the rack-mount or desktop servers.

Note: The video quality of KA7520 has been enhanced to Full HD. To distinguish between the FHD and non-FHD versions, please refer to below link: FHD & Non-FHD Comparison

Short summary description ATEN KA7520 KVM switch Black:
This short summary of the ATEN KA7520 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA7520, Black

Long summary description ATEN KA7520 KVM switch Black:
This is an auto-generated long summary of ATEN KA7520 KVM switch Black based on the first three specs of the first five spec groups.

ATEN KA7520. Product colour: Black, Housing material: Plastic. Compliance certificates: RoHS. Width: 90 mm, Depth: 43 mm, Height: 21.8 mm

Design
Product colour *
Black
Housing material
Plastic
LED indicators
Yes
Sustainability
Compliance certificates
RoHS
Weight & dimensions
Width
90 mm
Depth
43 mm
Height
21.8 mm
Weight
140 g
Brand Image Product code Product Stock Price from
ATEN KH1532A KVM switch Rack mounting Black ATEN KH1532A KVM switch Rack mounting Black
(show image)
KH1532A KH1532A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KL1508AI KVM switch Rack mounting Black ATEN KL1508AI KVM switch Rack mounting Black
(show image)
KL1508AI KL1508AI 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KL1508AiN KVM switch Rack mounting Black ATEN KL1508AiN KVM switch Rack mounting Black
(show image)
DCP2984 KL1508AiN 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KL1508AiM KVM switch Rack mounting Black ATEN KL1508AiM KVM switch Rack mounting Black
(show image)
DCP2983 KL1508AiM 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1516A KVM switch Rack mounting Black ATEN KH1516A KVM switch Rack mounting Black
(show image)
DCP2978 KH1516A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KL1516Ai KVM switch Rack mounting Black ATEN KL1516Ai KVM switch Rack mounting Black
(show image)
KL1516AIM KL1516Ai 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KL1516Ai KVM switch Rack mounting Black ATEN KL1516Ai KVM switch Rack mounting Black
(show image)
KL1516AIN KL1516Ai 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1508Ai KVM switch Rack mounting Black ATEN KH1508Ai KVM switch Rack mounting Black
(show image)
DCP2977 KH1508Ai 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KL1516AN KVM switch Rack mounting Black ATEN KL1516AN KVM switch Rack mounting Black
(show image)
KL1516AN KL1516AN 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH2508A KVM switch Black ATEN KH2508A KVM switch Black
(show image)
DCP2980 KH2508A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)