location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA7570 KVM cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA7570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA7570 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792400421 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:41:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
EU data-sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KA7570 KVM cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keyboard and mouse emulation - keeps your server functioning smoothly when it is disconnected from the switch's KVM port or relocated to different KVM port
  • - Lifetime firmware upgrades
  • - Superior video quality - supports resolution up to 1920 x 1200 (Reduced blanking)*
  • - Hot pluggable - add or remove computers without having to power down the switch.
  • - Compact size
  • - * This maximum resolution may vary depending on the transmission distance. For more details, please refer to the product pages of the connected KVM switches.
Long product name ATEN KA7570 KVM cable Black :
The long product name of ATEN KA7570 KVM cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB VGA KVM Adapter
More>>>
ATEN KA7570 KVM cable Black:
The official description of ATEN KA7570 KVM cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The KA7570 USB KVM Adapter Cable connects the KVM switch to the video and USB ports of the target computer. With its small form factor and light weight design, it fits perfectly into most of the rack-mount or desktop servers.

Short summary description ATEN KA7570 KVM cable Black:
This short summary of the ATEN KA7570 KVM cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA7570, Black, 150 g, 90 mm, 21.8 mm, 43 mm, 1600 x 1200 pixels

Long summary description ATEN KA7570 KVM cable Black:
This is an auto-generated long summary of ATEN KA7570 KVM cable Black based on the first three specs of the first five spec groups.

ATEN KA7570. Product colour: Black. Weight: 150 g. Depth: 90 mm, Height: 21.8 mm, Width: 43 mm

Technical details
Compliance certificates
RoHS
Performance
Product colour
Black
Packaging data
Weight
150 g
Logistics data
Harmonized System (HS) code
84733080
Other features
Depth
90 mm
Height
21.8 mm
Width
43 mm
Maximum resolution
1600 x 1200 pixels
Brand Image Product code Product Stock Price from
ATEN KA9170 KVM cable Black ATEN KA9170 KVM cable Black
(show image)
KA9170 KA9170 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)