HP logo

HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
483795
Info modified on:
14 Mar 2024, 19:12:26
Long product name HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

Intel Xeon E3-1246v3 (3.5GHz, 8MB), 8GB (2 x 4GB) DDR3, 256GB mSATA SSD, SuperMulti DVD-RW, Intel HD Graphics P4600, 802.11ac, Bluetooth 4.0, 2MP webcam, 27" IPS LED LCD (2560 x 1440), Windows 7 Professional 64 / Windows 8.1 Pro 64

HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

The HP Z1 G2 Workstation is HP’s elegant and innovative all-in-one workstation with a large-screen display. Easily modify and change most components—no tools required.1 Unleash your creativity with accelerated performance and world-class reliability. Customize your display with optional 10-point touch technology in a stunning edge-to-edge glass design.

Features

Windows 8 Pro or other operating systems available

Spark creativity.
- Bring ideas to life faster than ever with the Intel® Xeon® processor, NVIDIA Quadro graphics, ECC memory and a wide range of ISV certifications.
- Be wowed and do more with features enabled by HP's cutting-edge engineering, including a high-end professional MXM Graphics cooling module, optional multiple hard drives2 and an adjustable custom display stand.
- Connect in a flash and strike productivity with optional high-performance Thunderbolt™ 2.0 ports located on the side of the HP Z1 G2 for easy accessibility.
- Take computing performance to another level with more efficient processing thanks to 4th generation Intel® Core/Xeon E3 processors.
- A wide range of professional 3D graphics options from NVIDIA give you the confidence that you’re working with the very best tools available. Or, choose Intel’s new integrated graphics for the ultimate visual experience.

Powerful and refined.
- Change most components1 or make upgrades on your own without tools or a service technician. Simply snap open the chassis and customize to fit your needs.
- Your most frequently used data is quickly accessible on the HP Z1 G2 Workstation with optional mSATA storage technology that provides fast storage and cache for OS and applications.
- Easily plug in devices to accessible I/O ports and enjoy the simplicity of push button display movement into and out of service mode on the HP Z1 G2 Workstation.
- Treat your ears to premium audio features on the HP Z1 G2 Workstation, including dual cone, front-facing speakers and DTS Studio Sound.

Versatile view.
- Reach for success on the HP Z1 G2 Workstation with the optional 10-point touchscreen.2 Get creativity flowing and let your fingers fly over the stunning edge-to-edge glass display.
- Step into the light. Reduce reflection and work with clarity on the HP Z1 G2 Workstation with no-glass, anti-glare display.
- Your work never looked better. Let your ideas shine on the HP Z1 G2 Workstation Next Generation 68,6 cm (27'') diagonal IPS display (2560x1440).

Short summary description HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

HP Z1 G2, 68.6 cm (27"), Quad HD, Intel® Xeon® E3 V3 Family, 8 GB, 256 GB, Windows 7 Professional

Long summary description HP Z1 G2 Intel® Xeon® E3 V3 Family E3-1246V3 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

HP Z1 G2. Product type: All-in-One workstation. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.5 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.