location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smartdisk FireLite USB 2.0 Portable HDD 100GB external hard drive 5400 RPM 2.5" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smartdisk Check ‘Smartdisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FireLite USB 2.0 Portable HDD 100GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBFLB100
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Smartdisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smartdisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Smartdisk FireLite USB 2.0 Portable HDD 100GB external hard drive 5400 RPM 2.5" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100 GB 2.5" 5400 RPM
  • - USB 2.0
  • - Silver
Warranty: 1 year
Long product name Smartdisk FireLite USB 2.0 Portable HDD 100GB external hard drive 5400 RPM 2.5" Silver :
The long product name of Smartdisk FireLite USB 2.0 Portable HDD 100GB external hard drive 5400 RPM 2.5" Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FireLite USB 2.0 Portable HDD 100GB
More>>>
Smartdisk FireLite USB 2.0 Portable HDD 100GB external hard drive 5400 RPM 2.5" Silver:
The official description of Smartdisk FireLite USB 2.0 Portable HDD 100GB external hard drive 5400 RPM 2.5" Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The "drive for perfection" is built into our line of FireLite portable external drives. Palm-sized, durable and stylish with outstanding performance and capacity, FireLite offers the ultimate in a convenient, highly portable data storage solution. FireLite combines the best features of todays hard drive designs in one attractive package. Quite simply, FireLite provides quality without compromise.

Unique Magnesium Alloy housing
FireLites diminutive size and weight are made possible through the use of magnesium alloy for the drives housing by weight, one of the strongest materials on the planet. Its thermal dissipation properties also help to wick away heat, increasing drive longevity. Hold it in your hand and youll sense the aesthetic and functional advantages of a metal housing over plastic.

No power cord needed
This model is UBS bus powered, meaning it can be powered directly through the USB cable used to connect it to your computer. For portability, this is the utmost in convenience just plug it in and start using it! For configurations that do not supply sufficient cable power, FireLite can operate from an optional AC adapter.

High performance
FireLite’s high performance hard drive mechanisms and electronics provide outstanding data transfer speeds with FireWire interface. For most software applications, you can use FireLite as an internal hard drive, then unplug it and take it with you when youre done!

Plug and Play
For recent Windows and Macintosh operating system releases, such as Windows XP, Windows 2000, Window Me, and Mac OS X, no driver installation is required. This is an enormous convenience when working with a "borrowed" computer; just plug in FireLite to maintain access to important data or transfer large amounts of data between computers. FireLites are available in a range of capacities. FireLites outstanding performance, engineered durability and radical good looks are sure to satisfy your data storage needs in the office, at home or on the road.

Now with CMS BounceBack Express Backup Software
Easily and automatically back up your personal content. BounceBack Express incorporates scheduling, backup sets, automatic launch options and CMS' QuickRestore feature.

Great ways to use your FireLite
FireLite is the perfect solution to your data storage needs. Here are a few ways to put FireLite to work:
- Transfer documents and data easily between office and home.
- Boost laptop or desktop storage capacity.
- Use it as a high-capacity "sneakernet".
- Plug it into a "borrowed" computer for mobile access to data.
- Back-up critical files and software programs.

Short summary description Smartdisk FireLite USB 2.0 Portable HDD 100GB external hard drive 5400 RPM 2.5" Silver:
This short summary of the Smartdisk FireLite USB 2.0 Portable HDD 100GB external hard drive 5400 RPM 2.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Smartdisk FireLite USB 2.0 Portable HDD 100GB, 100 GB, 2.5", 2.0, 5400 RPM, Silver

Long summary description Smartdisk FireLite USB 2.0 Portable HDD 100GB external hard drive 5400 RPM 2.5" Silver:
This is an auto-generated long summary of Smartdisk FireLite USB 2.0 Portable HDD 100GB external hard drive 5400 RPM 2.5" Silver based on the first three specs of the first five spec groups.

Smartdisk FireLite USB 2.0 Portable HDD 100GB. HDD capacity: 100 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Silver

Hard drive
HDD capacity *
100 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Silver
Power
Bus powered *
USB
Weight & dimensions
Width
84 mm
Depth
129 mm
Height
18 mm
Weight *
270 g
Packaging data
Bundled software
CMS BounceBack Express Backup
Other features
HDD transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS 8.6 Mac OS 9.x Mac OS X 10.1+
Brand Image Product code Product Stock Price from
Smartdisk FireLite USB 2.0 Portable HDD 40GB external hard drive 5400 RPM 2.5" Silver Smartdisk FireLite USB 2.0 Portable HDD 40GB external hard drive 5400 RPM 2.5" Silver
(show image)
USBFLB40 FireLite USB 2.0 Portable HDD 40GB 0.00
(excl. VAT)
0 (incl. VAT)
Smartdisk FireLite USB 2.0 Portable HDD 80GB external hard drive 5400 RPM 2.5" Silver Smartdisk FireLite USB 2.0 Portable HDD 80GB external hard drive 5400 RPM 2.5" Silver
(show image)
USBFLB80 FireLite USB 2.0 Portable HDD 80GB 0.00
(excl. VAT)
0 (incl. VAT)
Smartdisk FireLite USB 2.0 Portable HDD 60GB external hard drive 5400 RPM 2.5" Silver Smartdisk FireLite USB 2.0 Portable HDD 60GB external hard drive 5400 RPM 2.5" Silver
(show image)
USBFLB60 FireLite USB 2.0 Portable HDD 60GB 0.00
(excl. VAT)
0 (incl. VAT)