HP logo

HP EliteBook 2170p Intel® Core™ i7 i7-3667U Laptop 29.5 cm (11.6") 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
301614
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP EliteBook 2170p Intel® Core™ i7 i7-3667U Laptop 29.5 cm (11.6") 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:

Intel Core i7-3667U (4M Cache, up to 3.20 GHz), 8GB DDR3, 128GB SSD, 11.6" LED HD (1366x768), Intel HD Graphics 4000, Gigabit Ethernet, 802.11b/g/n, Bluetooth 4.0+ EDR, Windows 7 Professional 64-bit

HP EliteBook 2170p Intel® Core™ i7 i7-3667U Laptop 29.5 cm (11.6") 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP’s Ultimate Travel Companion. Optimized for Windows® 7 Professional, HP's smallest, light-weight EliteBook offers an 11.6-inch diagonal HD display, business rugged design, extensive connectivity and an ultra-low voltage processor from Intel®.

Features
- Windows 8 Pro or other operating systems available

Travel friendly
- Stay productive during business travel with HP’s smallest, light-weight EliteBook. Starting at under 2.9 lb, your carry-on luggage just got lighter.
- The 11.6-inch diagonal HD display won’t weigh you down. The sharp resolution provides a crisp view of business documents and more.
- Work efficiently on a full-sized keyboard, even in dimly lit conference rooms or on red eye flights. The backlit keyboard makes it easy.
- Its business rugged design protects your laptop against the bumps common with mobile use so your PC looks as good as you do.

Work on the road or at the office
- Whether you’re across the street or around the globe, HP’s extensive wireless technologies have you covered. From the included WiFi to the optional integrated HP Mobile Broadband featuring 3G and 4G LTE, you can conveniently access the internet, corporate networks, email and mission-critical information in more places around the world.
- Enhance presentations, reports and more with impressive visuals, using UMA graphics.
- Keep up with your demanding workload, thanks to Intel’s ultra-low voltage processor that also delivers long battery life. Consider how much more you’ll accomplish when worrying less about charging your notebook on the road.

Cost cutting made easy
- Easily share docking solutions with colleagues. The HP EliteBook 2170p is compatible with most docking stations used across HP’s w-, p- and b-series, so you can take advantage of hot-desking without spending more on additional docking options.
- Engage in video conferences, web-based trainings or streaming videos with smooth audio quality that'll surprise you coming from a notebook. SRS Premium Sound PRO also allows you to share crisp, powerful sound directly from your notebook. Forget the extra speakers during your presentations.

Short summary description HP EliteBook 2170p Intel® Core™ i7 i7-3667U Laptop 29.5 cm (11.6") 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook 2170p, Intel® Core™ i7, 2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP EliteBook 2170p Intel® Core™ i7 i7-3667U Laptop 29.5 cm (11.6") 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook 2170p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3667U, Processor frequency: 2 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1.33 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.