location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Blue internal hard drive 500 GB 5400 RPM 64 MB 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD5000AZRZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037840178 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Proper Handling of WD Hard Drives Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Blue internal hard drive 500 GB 5400 RPM 64 MB 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 3.5" 5400 RPM Serial ATA III
  • - PC HDD
  • - Storage drive buffer size: 64 MB
  • - 6 Gbit/s
  • - 450 g
Warranty: 2 Year
Long product name Western Digital Blue internal hard drive 500 GB 5400 RPM 64 MB 3.5" Serial ATA III :
The long product name of Western Digital Blue internal hard drive 500 GB 5400 RPM 64 MB 3.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB, 3.5", SATA 6Gb/s, 5400 RPM, 64MB
More>>>
Short summary description Western Digital Blue internal hard drive 500 GB 5400 RPM 64 MB 3.5" Serial ATA III:
This short summary of the Western Digital Blue internal hard drive 500 GB 5400 RPM 64 MB 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Blue, 500 GB, 5400 RPM, 64 MB, 3.5", Serial ATA III

Long summary description Western Digital Blue internal hard drive 500 GB 5400 RPM 64 MB 3.5" Serial ATA III:
This is an auto-generated long summary of Western Digital Blue internal hard drive 500 GB 5400 RPM 64 MB 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Blue. HDD capacity: 500 GB, HDD speed: 5400 RPM, Storage drive buffer size: 64 MB, HDD size: 3.5", Interface: Serial ATA III

EASY BACKUP AND UPGRADE
EASY BACKUP AND UPGRADE

Acronis True Image WD Edition software, available as a free download, can clone drives and backup your operating system, applications, settings and all of your data.

TECHNOLOGY TO HELP PROTECT YOUR DATA
TECHNOLOGY TO HELP PROTECT YOUR DATA

NoTouch Ramp Load technology safely positions the recording head off the disk surface to help protect your data.

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:55:00
Uk has collected 8 expert reviews for Western Digital Blue internal hard drive 500 GB 5400 RPM 64 MB 3.5" Serial ATA III but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
legitreviews.com
Updated:
2018-05-05 09:53:33
Most review sites don't bother reviewing hard drives these days, but after reviewing 18 different Solid-State Drives in 2018 alone we needed a break. Old school hard drives are still the most cost effective way to store gobs of data and if you aren't acce...
Bottom line The WD Blue line of hard drives are widely considered the best bang for the buck when it comes to desktop hard drives. If you are looking for a storage drive that is has tons of capacity and a low price tag these 5400 RPM drives are hard to beat. Not ever...
0%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Blue internal hard drive 6 TB 5400 RPM 256 MB 3.5" Serial ATA III
(show image)
WD60EZAZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black internal hard drive 6 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD6002FZWX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue internal hard drive 3 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD30EZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 5 TB internal hard drive 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD50EZRZ Blue 5 TB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue internal hard drive 6 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD60EZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black internal hard drive 5 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD5001FZWX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue internal hard drive 1 TB 64 MB 2.5" Serial ATA III
(show image)
WD10J31X Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital WD Blue 4TB internal hard drive 64 MB 3.5" Serial ATA III
(show image)
WD40E31X WD Blue 4TB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black internal hard drive 4 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
WD4003FZEX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
WD3003FZEX Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)