StarTech.com logo

StarTech.com Triple-Monitor USB 3.0 Docking Station - 1x HDMI - 2x DisplayPort

Data-sheet quality:
created/standardized by Icecat
Product views:
265341
Info modified on:
06 Sept 2024, 14:33:21
Warranty:
3 Years
Long product name StarTech.com Triple-Monitor USB 3.0 Docking Station - 1x HDMI - 2x DisplayPort:

StarTech.com Triple Monitor USB 3.0 Laptop Docking Station - 4K HDMI, 2x DisplayPort - Universal USB Dock for Windows & Mac OS (USB3DOCKH2DP)

StarTech.com Triple-Monitor USB 3.0 Docking Station - 1x HDMI - 2x DisplayPort:

Port Replicator | Mac & Windows® | 4K DP | 5 USB ports | TAA Compliant

This triple-monitor docking station turns your USB 3.0 laptop into a full workstation with two DisplayPort outputs and an HDMI output. Plus, unlike some proprietary docks that only work with specific brands of laptop, this dock is universal, working with your Mac or Windows computer with USB 3.0.

Triple Display Flexibility

The USB 3.0 docking station adds triple-monitor support to your workstation, with resolution support up to 4K (3840 x 2160p) on one display and 2048x1152 on the other two. With more screens, combined with high resolution, the dock maximizes your screen real estate so you can simultaneously access multiple applications and compose on one display while referencing material on the other. You can also use your laptop screen for four displays in total, making it easy to manage several programs at once and avoid the nuisance of minimizing or rearranging windows.

Powerful Connections and Fast Device Charging

To support all of your USB peripherals, the docking station provides five USB 3.0 ports. The side-facing USB port is a USB fast-charge port (USB Battery Charging Specification 1.2), so you can charge your mobile devices faster than from standard USB ports, with or without your laptop connected to the dock. The dock also has a GbE port, headset jack and separate 3.5 mm audio and mic ports, so you’ll have all the connections you need to stay productive.

The TAA compliant USB3DOCKH2DP is backed by a 3-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com Triple-Monitor USB 3.0 Docking Station - 1x HDMI - 2x DisplayPort:

StarTech.com Triple-Monitor USB 3.0 Docking Station - 1x HDMI - 2x DisplayPort, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 3.5 mm, USB Type-A, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Long summary description StarTech.com Triple-Monitor USB 3.0 Docking Station - 1x HDMI - 2x DisplayPort:

StarTech.com Triple-Monitor USB 3.0 Docking Station - 1x HDMI - 2x DisplayPort. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Silver, Data transfer rate: 5 Gbit/s, Maximum digital resolution: 3840 x 2160 pixels. AC input voltage: 100-240 V, Input current: 1.5 A, Output voltage: 5 V. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 13.0 Ventura, Other operating systems supported: ChromeOS

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.