Cooler Master logo

Cooler Master Gaming Quick Fire XTi keyboard USB Swiss Black

Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10174
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cooler Master Gaming Quick Fire XTi keyboard USB Swiss Black:

Quick Fire XTi mechanical gaming keyboard, Micro USB 2.0, 1000Hz / 1ms

Short summary description Cooler Master Gaming Quick Fire XTi keyboard USB Swiss Black:

Cooler Master Gaming Quick Fire XTi, Full-size (100%), Wired, USB, Black

Long summary description Cooler Master Gaming Quick Fire XTi keyboard USB Swiss Black:

Cooler Master Gaming Quick Fire XTi. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.5 m. Recommended usage: Gaming. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.