location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Topload Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51J0418
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black :
The long product name of Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Checkpoint Friendly Business Topload Case
More>>>
Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black:
The official description of Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Checkpoint Friendly Business Topload Case is designed for an easier security experience through airports in the United States. It may allow you to keep your notebook in the case because it adheres to the US Transportation Security Administration (TSA) guidelines for presenting a clear image of your notebook when X-rayed*. The case features a topload design, making it easy to remove the notebook, but keeping it safe during travel. It easily transports notebooks with screens up to 15.4" wide. The case has a front pocket workstation, including pockets for mobile accessories. * The TSA may still require additional screening of your notebook and reserves the right to alter their checkpoint procedures.

Funktionen und Nutzen:
- Adheres to the US Transportation Security Administration guidelines for checkpoint friendly cases.
- Case easily folds flat for going through X-ray machines.
- Compatible with all ThinkPad notebook computers up to 15.4" wide.
- Lightweight, nylon construction with padded shoulder strap and comfort handles.
- Luggage handle attachment to secure the case to your roller bag.
- Slim pocket for easy access to files and papers.
- Workstation includes multiple accessory pockets, pen loops, and business card holder.
- Airline ticket and passport holder.
- Limited lifetime warranty.

Short summary description Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black:
This short summary of the Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Business Topload Case, Briefcase, 39.1 cm (15.4")

Long summary description Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black:
This is an auto-generated long summary of Lenovo Business Topload Case 39.1 cm (15.4") Briefcase Black based on the first three specs of the first five spec groups.

Lenovo Business Topload Case. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4")

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Briefcase
Material *
Nylon
Features
Product main colour *
Black
Other features
Dimensions (WxDxH)
42 x 35.5 x 17 mm
Brand Image Product code Product Stock Price from
Lenovo Business Messanger Case 39.6 cm (15.6") Messenger case Grey Lenovo Business Messanger Case 39.6 cm (15.6") Messenger case Grey
(show image)
51J0475 Business Messanger Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 15.4in Vertical Roller 39.1 cm (15.4") Trolley case Black Lenovo 15.4in Vertical Roller 39.1 cm (15.4") Trolley case Black
(show image)
51J0949 15.4in Vertical Roller 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Business Backpack 39.1 cm (15.4") Backpack case Black Lenovo ThinkPad Business Backpack 39.1 cm (15.4") Backpack case Black
(show image)
45J7975 ThinkPad Business Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black
(show image)
45J7976 ThinkPad Basic Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Business Topload Case 39.1 cm (15.4") Messenger case Black Lenovo ThinkPad Business Topload Case 39.1 cm (15.4") Messenger case Black
(show image)
45J7974 ThinkPad Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Leather Attache 39.1 cm (15.4") Briefcase Black Lenovo ThinkPad Leather Attache 39.1 cm (15.4") Briefcase Black
(show image)
45J7916 ThinkPad Leather Attache 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Business Topload Case 39.1 cm (15.4") Briefcase Black Lenovo ThinkPad Business Topload Case 39.1 cm (15.4") Briefcase Black
(show image)
43R2476 ThinkPad Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Targus 14in Ultra-Lite 35.6 cm (14") Messenger case Black Lenovo Targus 14in Ultra-Lite 35.6 cm (14") Messenger case Black
(show image)
43R9199 Targus 14in Ultra-Lite 0.00
(excl. VAT)
0 (incl. VAT)