Saeco logo

Saeco Moltio HD8767/47 coffee maker Fully-auto Espresso machine 1.9 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39335
Info modified on:
16 May 2024, 01:50:19
Bullet Points Saeco Moltio HD8767/47 coffee maker Fully-auto Espresso machine 1.9 L:
  • - Coffee bean switcher
  • - Saves your coffee settings
  • - Dishwasher-safe parts
  • - Auto cleaning and descaling
  • - 100% Ceramic grinders
  • - 5-steps adjustable grinders
  • - Removable brewing group
  • - Classic Milk Frother
  • - Quick Heat Boiler
Long product name Saeco Moltio HD8767/47 coffee maker Fully-auto Espresso machine 1.9 L:

1.9 L, 1850 W, 15 bar, 256x470x350 mm, Plastic

Saeco Moltio HD8767/47 coffee maker Fully-auto Espresso machine 1.9 L:

Every moment deserves its coffee flavor
Changing beans is now one click away
The Moltio espresso machine, a unique masterpiece crafted to offer a tailored taste
experience. Thanks to our exclusive bean switcher, preparing the right coffee that always
matches your mood and the occasion will be as easy as a click
Set the beverages to suit your taste
- Experiment with flavors thanks to the coffee bean switcher
- Save your favorite coffee settings
Ease of cleaning and maintaining
- Always a clean machine thanks to auto-clean and descaling
- Easy cleaning thanks to dishwasher-safe parts
A variety of coffees customized to your taste
- Fine-tune the coffee's richness with 5 grinder settings
Advanced technology designed for coffee perfection
- Extract maximum flavor with the 100% ceramic grinders
- Velvety milk foam with the Classic Milk Frother
- Enjoy hot coffee in no time with the Quick Heat Boiler
High comfort is part of the experience
- The fully removable brewing group can be cleaned in no time

Short summary description Saeco Moltio HD8767/47 coffee maker Fully-auto Espresso machine 1.9 L:

Saeco Moltio HD8767/47, Espresso machine, 1.9 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Black, Silver

Long summary description Saeco Moltio HD8767/47 coffee maker Fully-auto Espresso machine 1.9 L:

Saeco Moltio HD8767/47. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.9 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1850 W. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.