location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U339-001-FLAT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188120 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:02
The date of the most recent change of this product data-sheet in Icecat.
QSG (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDD/SSD enclosure Serial ATA III 2.5/3.5"
  • - Number of storage drives supported: 1
  • - USB connectivity
  • - 5 Gbit/s
  • - Power source type: AC
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD :
The long product name of Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD
More>>>
Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD:
The official description of Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U339-001-FLAT USB 3.0 to SATA Hard Drive Lay-Flat Enclosure allows you to quickly and easily add storage and transfer data to your computer or laptop from a SATA hard drive. It lays flat to take up little space and maintain stability. Just insert a 2.5-in. or 3.5-in. SATA HDD (Hard Disk Drive) or SSD (Solid State Drive) into the slot, and connect the included 1.22 m USB 3.0 cable to the USB port on your computer. Slide the protective cover over the dock, even when it’s in use, to keep the SATA drive dust-free at all times. The docking station accepts SATA III (6 Gbps), SATA II (3 Gbps) and SATA I (1.5 Gbps) drives. It supports USB 3.0 (5 Gbps), USB 2.0 (480 Mbps) and USB 1.1 (12 Mbps) transfer speeds, as well as UASP (USB Attached SCSI Protocol), which transfers data faster than
conventional USB 3.0 and requires a UASP-enabled host controller. Plug-and-play configuration means it works right out of the box with no software or drivers to download or install. Green LED indicates the unit is connected to a USB port. Blue LED indicates the unit is receiving power. Works with Windows and Mac.

Easy to Use Right from the Box

● Lays flat for stable performance
● Plug and play—no extra software or drivers to download or install
● SATA drive slides easily into convenient slot
● Protective cover keeps dust and dirt away from sensitive SATA drives
● On/off button powers off SATA drive when not in use
● LEDs indicate when the unit is powered on and connected

Compliant with Most Applications

● Accepts 2.5-in. or 3.5-in. SATA III (6 Gbps), SATA II (3 Gbps) and SATA I (1.5 Gbps) drives
● Supports USB 3.0 (5 Gbps), USB 2.0 (480 Mbps) and USB 1.1 (12 Mbps) transfer speeds
● Supports UASP (USB Attached SCSI Protocol) for even faster transfer speeds than USB 3.0*
● Works with both HDD (Hard Disk Drive) and SSD (Solid State Drive)
*Requires UASP-enabled host controller. UASP is supported by Windows 8 and later, Mac OS X 10.8 and later, and Linux.

● Compact, stable lay-flat design
● No software or drivers to download or install
● Compliant with USB 3.0, USB 2.0 and USB 1.1 transfer rates
● Compliant with SATA HDD or SSD drives up to SATA III
● Protective cover keeps SATA drive free of dust

System Requirements

● Computer with available USB port (USB 3.0 port required to achieve USB 3.0 data transfer
speeds)
● 2.5-in. or 3.5-in. SATA HDD or SSD
● UASP-enabled host controller (for UASP data transfer speeds only)

Package Includes

● U339-001-FLAT USB 3.0 to SATA Hard Drive Lay-Flat Enclosure
● USB 3.0 A/B cable, 1.22 m length
● External Power Supply with NEMA 1-15P Plug (Input: 100–240V, 50/60 Hz, 0.8A; Output: 12V, 2A, 1.52 m)
● Quick Start Guide

Batteries not Required to Operate

Short summary description Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD:
This short summary of the Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD, HDD/SSD enclosure, 2.5/3.5", Serial ATA III, 5 Gbit/s, USB connectivity, Black

Long summary description Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD:
This is an auto-generated long summary of Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD based on the first three specs of the first five spec groups.

Tripp Lite USB 3.0 to SATA Hard Drive Lay-Flat Enclosure for 3.5-in. HDD and SSD. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5/3.5", Supported storage drive interfaces: Serial ATA III. Data transfer rate: 5 Gbit/s. Product colour: Black. USB connector type: USB Type-B

Brand Image Product code Product Stock Price from
Tripp Lite U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs Tripp Lite U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs
(show image)
U457-1M2-NVME-L U457-1M2-NVME-L USB-C to M.2 NVMe and SATA SSD (M-Key) Gaming Enclosure Adapter - USB 3.2 Gen 2 (10 Gbps), LEDs 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-G2-WPB USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, IP66 Rated, UASP Tripp Lite U457-025-G2-WPB USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, IP66 Rated, UASP
(show image)
U457-025-G2-WPB U457-025-G2-WPB USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, IP66 Rated, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-G1-WPG USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 1 (5 Gbps), Thunderbolt 3, IP66 Rated, UASP Tripp Lite U457-025-G1-WPG USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 1 (5 Gbps), Thunderbolt 3, IP66 Rated, UASP
(show image)
U457-025-G1-WPG U457-025-G1-WPG USB-C to SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 1 (5 Gbps), Thunderbolt 3, IP66 Rated, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-1M2-NVMEG2 USB-C to M.2 NVMe SSD (M-Key) Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP Tripp Lite U457-1M2-NVMEG2 USB-C to M.2 NVMe SSD (M-Key) Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP
(show image)
U457-1M2-NVMEG2 U457-1M2-NVMEG2 USB-C to M.2 NVMe SSD (M-Key) Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-2M2-SATAG2 USB-C to Dual M.2 SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP, RAID Tripp Lite U457-2M2-SATAG2 USB-C to Dual M.2 SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP, RAID
(show image)
U457-2M2-SATAG2 U457-2M2-SATAG2 USB-C to Dual M.2 SATA SSD/HDD Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP, RAID 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible Tripp Lite U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible
(show image)
U457-1M2-SATAG2 U457-1M2-SATAG2 USB 3.1 Gen 2 (10 Gbps) USB-C to M.2 NGFF SATA SSD (B-Key) Enclosure Adapter with UASP Support, Thunderbolt™ 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible Tripp Lite U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible
(show image)
U457-025-SATAG2 U457-025-SATAG2 USB 3.1 Gen 2 (10 Gbps) SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Metal Housing, Thunderbolt™ 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-CG2 USB 3.1 Gen 2 (10 Gbps) 2.5 in. SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Thunderbolt 3 Compatible Tripp Lite U457-025-CG2 USB 3.1 Gen 2 (10 Gbps) 2.5 in. SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Thunderbolt 3 Compatible
(show image)
U457-025-CG2 U457-025-CG2 USB 3.1 Gen 2 (10 Gbps) 2.5 in. SATA SSD/HDD to USB-C Enclosure Adapter with UASP Support, Thunderbolt 3 Compatible 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U457-025-AG2 USB 3.1 Gen 1 (5 Gbps) 2.5 in. SATA SSD/HDD to USB-A Enclosure Adapter with UASP Support Tripp Lite U457-025-AG2 USB 3.1 Gen 1 (5 Gbps) 2.5 in. SATA SSD/HDD to USB-A Enclosure Adapter with UASP Support
(show image)
U457-025-AG2 U457-025-AG2 USB 3.1 Gen 1 (5 Gbps) 2.5 in. SATA SSD/HDD to USB-A Enclosure Adapter with UASP Support 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support Tripp Lite U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support
(show image)
U357-025-UASP U357-025-UASP USB 3.0 SuperSpeed External 2.5 in. SATA Hard Drive Enclosure with Built-In Cable and UASP Support 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)