location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF-S 60/1:2.8 Makro USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-S 60/1:2.8 Makro USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0284B003 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EF-S 60/1:2.8 Makro USM Black :
The long product name of Canon EF-S 60/1:2.8 Makro USM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF-S 60/1:2.8 Makro USM
More>>>
Canon EF-S 60/1:2.8 Makro USM Black:
The official description of Canon EF-S 60/1:2.8 Makro USM Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A thoroughly modern design that's optimized for select Canon EOS digital SLRs. Its angle of view is equivalent to a 96mm lens on a 35mm camera, with a floating optical system that can focus down to full life-size (1: 1) magnification. Inner focusing, driven by a silent and powerful ring-type USM, means the lens' overall length never changes during focus. This lens is a wonderful multi-purpose lens that's equally at home shooting macro shots, portraits or available-light photos.

Short summary description Canon EF-S 60/1:2.8 Makro USM Black:
This short summary of the Canon EF-S 60/1:2.8 Makro USM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF-S 60/1:2.8 Makro USM, 60 mm

Long summary description Canon EF-S 60/1:2.8 Makro USM Black:
This is an auto-generated long summary of Canon EF-S 60/1:2.8 Makro USM Black based on the first three specs of the first five spec groups.

Canon EF-S 60/1:2.8 Makro USM. Lens viewing angle, diagonal: 25°, Focal length range: 60 mm. Product colour: Black. Filter size: 5.2 cm, Weight: 335 g. Magnification: 1x

Lens system
Lens viewing angle, diagonal
25°
Focal length range
60 mm
Design
Product colour
Black
Weight & dimensions
Weight
335 g
Filter size *
5.2 cm
Other features
Magnification
1x
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:08:08
Uk has collected 19 expert reviews for Canon EF-S 60/1:2.8 Makro USM Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
practicalphotography.com
Updated:
2011-08-14 06:08:07
The EF-S 60mm f/2.8 Macro USM from Canon sports a clean, modern design, and is also reasonably compact, too!The manual focus ring on the EF-S 60mm f/2.8 Macro USM isn’t massive, but it’s a pretty good size, with a finely grooved, rubberised grip. There...
80%
techradar.com
Updated:
2011-08-14 06:08:07
Many macro lenses are bulky, taking up more room in your gadget bag than youd like, and weighing you down in the process. By comparison, the Canon EF-S 60mm is as small and light as the average prime lens of the same focal length. Specially designed f...
Good Neat, compact and lightweight, Superb image quality...
Bottom line Many macro lenses are bulky, taking up more room in your gadget bag than youd like, and weighing you down in the process.By comparison, the Canon EF-S 60mm is as small and light as the average prime lens of the same focal length. Specially designed fo...
80%
ultimatepc-reviews.co.uk
Updated:
2011-08-14 06:08:07
All in all, my personal take on both lenses that they are awesome, and easily deserve 10 out of 10 stars each, both achieving an Ultimate PC Reviews award. These lenses are highly recommended...
100%
photozone.de
Updated:
2011-08-14 06:08:07
The Canon EF-S 60mm f/2.8 USM macro is a fairly recent addition (2005) to the Canon lens line-up. The EF-S naming refers to Short-back focus design featuring a protruding rear element which requires a special mirror design to avoid a collision of mirr...
Bottom line The Canon EF-S 60mm f/2.8 USM macro is a high performance lens with next to perfect resolution figures across the image frame which is only limited by diffraction effects. Lateral CAs as well as distortions are not field relevant. Unfortunately there'...
0%
photo.net
Updated:
2011-08-14 06:08:07
The Canon EF-S 60/2.8 Macro lens enables photography down to a magnification of 1:1, which means that you can fill the final RAW or JPEG file with a subject the same size as the APS-C sensor inside a Canon Digital Rebel, i.e., 15x22mm. A Popular Photog...
0%
Slrgear.com
Updated:
2011-08-14 06:08:07
(From Canon lens literature) A thoroughly modern design thats optimized for select Canon EOS digital SLRs. Its angle of view is equivalent to a 96mm lens on a 35mm camera, with a floating optical system that can focus down to full life-size (1:1) magn...
0%
whatdigitalcamera.com
Updated:
2011-08-14 06:08:07
This is Canon’s first macro lens dedicated to APS-C sized sensors, so is geared towards cameras such as the EOS 30D or 350D. The focal length on a Canon camera is extended by 1.6x, so this lens offers the equivalent of 96mm. Because it...
0%
Kenrockwell.com
Updated:
2011-08-14 06:08:07
In a Nutshell This Canon 60mm macro is optically spectacular. It works well and has no downsides, other than being only 60mm and only working on the 1.6x sensor cameras. If you really want to use this for macro, for only about $80 more the Canon 100mm...
0%
The-digital-picture.com
Updated:
2011-08-14 06:08:07
I have to admit, when the Canon EF-S 60mm f/2.8 Macro USM Lens was announced, I was less than enthusiastic over a new short focal length macro lens compatible only with the EF-S lens mount Digital SLRs. But now that Ive had a chance to use it, I think...
0%
shutterbug.com
Updated:
2011-08-14 06:08:08
When I purchased the EF 100mm f/2.8, I put aside the 50mm. You can?t beat a lens that goes all the way to life-size, especially when you add internal focusing and much faster and quieter autofocus. I also worked with the extraordinary MP-E 65mm f/2.8 1...
0%
Slrgear.com
Updated:
2014-10-31 02:53:01
Test NotesAs you'd expect from a prime, the Canon EF-S 60mm f/2.8 macro delivers superior sharpness over a wide range of aperture settings. Wide open, its just a little on the soft side, but just one stop down at f/4, it's "prickly sharp," and very sharp...
94%
Brand Image Product code Product Stock Price from
Canon EF 15mm f/2.8 Fisheye Black Canon EF 15mm f/2.8 Fisheye Black
(show image)
2535A004 EF 15mm f/2.8 Fisheye 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 35mm 1.4L USM + LP1214 +EW7 Black Canon EF 35mm 1.4L USM + LP1214 +EW7 Black
(show image)
2512A003 EF 35mm 1.4L USM + LP1214 +EW7 0.00
(excl. VAT)
0 (incl. VAT)
Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver Canon Teleconverter TL-34 0.7xzoom f MVX2i Silver
(show image)
8079A001 Teleconverter TL-34 0.7xzoom f MVX2i 0.00
(excl. VAT)
0 (incl. VAT)
Canon Zoom lens EF 28-90MM 4-5.6 DC III Black Canon Zoom lens EF 28-90MM 4-5.6 DC III Black
(show image)
9516A003 Zoom lens EF 28-90MM 4-5.6 DC III 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 28-90mm f/4.0-5.6 II USM Black Canon EF 28-90mm f/4.0-5.6 II USM Black
(show image)
7987A004 EF 28-90mm f/4.0-5.6 II USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Zoom lens TS-E 45mm 2.8 Black Canon Zoom lens TS-E 45mm 2.8 Black
(show image)
2536A005 Zoom lens TS-E 45mm 2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 300mm f/2.8L IS USM White Canon EF 300mm f/2.8L IS USM White
(show image)
2531A003 EF 300mm f/2.8L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Zoom lens EF85 1:1.8 ULTRASONIC Black Canon Zoom lens EF85 1:1.8 ULTRASONIC Black
(show image)
2519A004 Zoom lens EF85 1:1.8 ULTRASONIC 0.00
(excl. VAT)
0 (incl. VAT)
Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM Canon Zoom Lens EF 90-300mm f 4.5-5.6 USM
(show image)
7995A003 Zoom Lens EF 90-300mm f 4.5-5.6 USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-85mm f/3.5-4.5 USM Black Canon EF 24-85mm f/3.5-4.5 USM Black
(show image)
2560A003 EF 24-85mm f/3.5-4.5 USM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)