Fujitsu logo

Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88622
Info modified on:
10 Aug 2024, 08:46:35
Warranty:
2 years Collect & Return
Long product name Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White:

25.7cm (10.1") IPS 2560 x 1600, Intel Atom Z3770 (4C/4T, 2.4GHz, 2MB), Intel HD Graphics, 4GB LPDDR3-1067 1066MHz, 128GB SSD mSATA, 2.0MP & 8.0MP Cams, Bluetooth, WLAN, LTE, NFC, GPS, USB 3.0, Windows 8.1 32-bit

Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White:

The FUJITSU tablet STYLISTIC Q584 enables highly mobilized roles to stay productive by providing numerous special features. Its semi-ruggedized, lightweight design and toughened glass with super-high 25.7 cm (10.1 inch) WQXGA display resolution deliver durability in every working situation. Optional 4G/LTE ensures reliable connectivity and enterprise-grade security features guarantee data security. Fill in forms and enter data using a pen or your finger, or take advantage of the optional dock able keyboard and cradle for more convenient working.

Slim & semi-rugged design
Ensure complete business continuity and protect your tablet from all the environmental conditions. Work anywhere despite exposing the tablet to rain, humidity or dust and without any component damage. Slim, white with silver design-- only 640 g and all the durability needed to overcome obstacles. Waterproof (tested for IPX5/7/8 specifications), dustproof (tested for IP5X specification), resistant to alcohol-based wipes and with a durable chemically strengthened glass display, MIL-STD tested.

Enterprise ready
Windows 8.1 Professional operating system for multitasking, security and compatibility. Seamless deployment in commercial environments; Easily connect with and use established Windows-based applications.

User experience and connectivity
Be available wherever you are; wireless connectivity anytime anywhere, even if there is no hotspot nearby. Front/rear webcams, integrated Wi-Fi, Bluetooth and optional embedded 4G/LTE, WLAN, Bluetooth, GPS, optional Near Field Communication (NFC), full USB 3.0 port and optional extension cables via microUSB, convenient dockable slice keyboard and cradle option.

Security
Protect your company data against unauthorized third-party access. Fingerprint sensor, embedded TPM and Advanced Theft Protection option, optional SmartCard Shell or Functional Shell for VESA mount available.

Short summary description Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White:

Fujitsu STYLISTIC Q584, 25.6 cm (10.1"), 2560 x 1600 pixels, 128 GB, 4 GB, Windows 8.1, White

Long summary description Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White:

Fujitsu STYLISTIC Q584. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.46 GHz, Processor family: Intel Atom®, Processor model: Z3770. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 640 g. Operating system installed: Windows 8.1. Product colour: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.