location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Professional LED TV 28HFL5010T/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional LED TV 28HFL5010T/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28HFL5010T/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863004012
Category: Hospitality TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:10:04
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 28HFL5010T/12 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Professional LED TV 28HFL5010T/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 28" MediaSuite
  • - LED
  • - DVB-T2/T/C & IPTV
Long product name Philips Professional LED TV 28HFL5010T/12 :
The long product name of Philips Professional LED TV 28HFL5010T/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28" HD LED, 310 cd/m², 1366 x 768px, 16:9, 10 W RMS, DVB-T/T2/C, 802.11b/g/n, HDMI, VGA, LAN, RJ-48, USB 2.0, CI+, 5.1 kg
More>>>
Philips Professional LED TV 28HFL5010T/12:
The official description of Philips Professional LED TV 28HFL5010T/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LED TV
With LED backlight you can enjoy low power consumption and beautiful lines combined with high brightness, incredible contrast and vibrant colors.

SmartInstall
SmartInstall makes installation and maintenance of your TVs effortless. With a simple to use web tool, you can now remotely configure and install your TVs without visiting any rooms! This saves you time and makes sure your guests are not disturbed. Whether it is updating the hotel info pages or installing new channels, SmartInstall can handle all.

SmartInfo
SmartInfo allows you to provide hotel or city information to your guests. Your guests have access to this interactive hotel webpage even when the TV is not connected to your intranet or internet. You can change the information regularly and easily to keep your guests up to date with all the latest developments in your hotel.

Miracast & DirectShare
Our TVs give your guests the freedom to enjoy their content on the big TV wirelessly and without hassle. With our open system approach we serve iOS as well as Android
users and continuously extend our compatibility. Our secure sharing protects your guests. Pictures, movies, music, all can be shared and enjoyed on our TVs via Miracast & DirectShare!

Smart TV apps
Philips Smart TV apps consist of an ever growing choice of applications ranging from YouTube to social networking apps and many more. The dedicated version is tailored for
hospitality use and has several added benefits, such as making sure guest information is securely deleted after use and avoiding that illegal content can harm your business. With our shared revenue you have the opportunity to earn back the cost of bandwidth used by your guests.

AppControl
App control allows you to give your guests the TV applications of their dreams. You are able to add, delete and sort all the apps in the way you want. Even better, you can now clone these settings to any other TV without having to setup the other TV as well! You can even make various profiles and change on the fly. Do you want to give your suites the high bandwidth video apps and your other rooms the low bandwidth apps? No problem. App control makes sure you and your guest have a smooth experience.

Integrated IPTV
Safe costs and clutter. With our new Smart TVs you can build your hotel system directly on the TV. Interactive channels, video-on- demand, interactive hotel menus and information as well as online ordering systems are all possible without an external box attached to the TV. Next to delivery of the content over coax TV cables, you can now also use your internet network to deliver your TV channels or VOD directly to the TV. Our partner network can make sure you get the customized portal you want.

MyChoice compatible
MyChoice offers a simple and low-cost way to offer your guests premium TV channels. At the same time it delivers an additional revenue stream which allows you to recover your initial TV investment.

Serial Xpress Protocol (SXP)
The TV can be connected to external decoders and set-top boxes of all major interactive system providers, through the Serial Xpress Protocol (SXP)

Low power consumption
Philips TVs are desgined to minimize power consumption. This will not only reduce environmental impact but also lower operating costs.

Short summary description Philips Professional LED TV 28HFL5010T/12:
This short summary of the Philips Professional LED TV 28HFL5010T/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Professional LED TV 28HFL5010T/12, 71.1 cm (28"), HD, 1366 x 768 pixels, LED, 16:9, 310 cd/m²

Long summary description Philips Professional LED TV 28HFL5010T/12:
This is an auto-generated long summary of Philips Professional LED TV 28HFL5010T/12 based on the first three specs of the first five spec groups.

Philips Professional LED TV 28HFL5010T/12. Display diagonal: 71.1 cm (28"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 100 x 100 mm, Cable lock slot type: Kensington. Video formats supported: 3GP, ASF, AVC, AVI, H.264, M2TS, M4V, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG, PS, TS, VC-1, WMV, WMV9, Audio formats supported: AAC, MP3, WAV, WMA. Consumer Electronics Control (CEC): EasyLink. RMS rated power: 10 W, Audio decoders: Dolby Digital, Dolby MS10

Energy Label A+

Energy Label A+

Low power consumption

Philips TVs are designed to minimise power consumption. This will not only reduce environmental impact but also lower operating costs.

Serial Xpress Protocol (SXP)
Serial Xpress Protocol (SXP)

The TV can be connected to external decoders and set-top boxes of all major interactive system providers, through the Serial Xpress Protocol (SXP).

MyChoice compatible
MyChoice compatible

MyChoice offers a simple and low-cost way to offer your guests premium TV channels. At the same time it delivers an additional revenue stream which allows you to recover your initial TV investment.

SmartInstall
SmartInstall

SmartInstall makes the installation and maintenance of your TVs effortless. With a simple to use web tool, you can now remotely configure and install your TVs without visiting any rooms! This saves you time and makes sure your guests are not disturbed. Whether it is updating the hotel info pages or installing new channels, SmartInstall can handle all.

AppControl
AppControl

App control allows you to give your guests the TV applications of their dreams. You are able to add, delete and sort all the apps in the way you want. Even better, you can now clone these settings to any other TV without having to set up the other TV as well! You can even make various profiles and change on the fly. Do you want to give your suites the high-bandwidth video apps and your other rooms the low-bandwidth apps? No problem. App control makes sure you and your guest have a smooth experience.

Integrated IPTV
Integrated IPTV

Save costs and clutter. With our new Smart TVs you can build your hotel system directly on the TV. Interactive channels, video-on-demand, interactive hotel menus and information as well as online ordering systems are all possible without an external box attached to the TV. As well as delivering content over coax TV cables, you can now also use your Internet network to deliver your TV channels or VOD directly to the TV. Our partner network can make sure you get the customised portal you want.

Integrated Wi-Fi
Integrated Wi-Fi

With integrated Wi-Fi in your Philips Smart TV, you can wirelessly access a world of content.

On-screen clock display
On-screen clock display

With our new on-screen clock display, guests can easily access the current time. At the push of a button the clock is displayed on the TV screen combining enhanced visibility and lower power consumption.

LED TV
LED TV

With LED backlight you can enjoy low power consumption and beautiful lines combined with high brightness, incredible contrast and vibrant colours.

SmartInfo
SmartInfo

SmartInfo allows you to provide hotel or city information to your guests. Your guests have access to this interactive hotel webpage even when the TV is not connected to your intranet or the Internet. You can change the information regularly and easily to keep your guests up to date with all the latest developments at your hotel.

Miracast and DirectShare
Miracast and DirectShare

Our TVs give your guests the freedom to enjoy their content on the big TV wirelessly and without hassle. With our open system approach we serve iOS as well as Android users and continuously extend our compatibility. Our secure sharing protects your guests. Pictures, movies, music — it can all be shared and enjoyed on our TVs via Miracast and DirectShare!

Smart TV apps
Smart TV apps

Philips Smart TV apps consist of an ever-growing choice of applications ranging from YouTube to social networking apps and many more. The dedicated version is tailored for hospitality use and has several added benefits, such as making sure guest information is securely deleted after use and avoiding illegal content that could harm your business.

Display
Display diagonal *
71.1 cm (28")
HD type *
HD
Display resolution *
1366 x 768 pixels
Display technology *
LED
Screen shape
Flat
Native aspect ratio *
16:9
Display brightness *
310 cd/m²
Motion interpolation technology
PMR (Perfect Motion Rate) 200 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display diagonal (metric)
70 cm
Picture processing technology
Philips Pixel Plus HD
Smart modes
Hotel
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot
Yes
Cable lock slot type
Kensington
On/off switch
Yes
Performance
Smart TV *
Yes
Backlight dimming technology
No
Internet TV
Yes
Video formats supported
3GP, ASF, AVC, AVI, H.264, M2TS, M4V, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG, PS, TS, VC-1, WMV, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Sleep timer
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Teletext function
Yes
Hospitality features
Welcome message
Yes
Subtitles function
Yes
Ports & interfaces
HDMI ports quantity *
2
HDMI version
1.4
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
RF ports quantity
1
PC in (D-Sub)
Yes
SCART ports quantity
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Consumer Electronics Control (CEC)
EasyLink
Common interface (CI)
Yes
Common interface Plus (CI+)
Yes
Audio
Number of speakers
2
RMS rated power *
10 W
Audio decoders
Dolby Digital, Dolby MS10
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Miracast
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
19 W
Power consumption (standby)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width (with stand)
635 mm
Depth (with stand)
190 mm
Height (with stand)
438 mm
Weight (with stand)
5.1 kg
Width (without stand)
635 mm
Height (without stand)
393 mm
Weight (without stand)
4.5 kg
Packaging content
Remote control included
Yes
Cables included
AC
Desktop stand
Yes
Batteries included
Yes
Other features
3D
No
Subtitle formats supported
ASS, SMI, SRT, SSA, SUB, TXT
Image formats supported
BMP, GIF, JPG, PNG
RJ-48 ports quantity
1
Wi-Fi Direct
Yes
Built-in speaker(s)
Yes
Warranty card
Yes
Annual energy consumption
28 kWh
Energy efficiency class (old)
A+
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL
Digital signal format system *
DVB-C, DVB-T, DVB-T2
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)