location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:M7400W580CBE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:11:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black
  • - Intel Xeon E5 v3 E5-1620V3 3.5 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 256 GB SSD DVD Super Multi Card reader integrated
  • - NVIDIA® Quadro® K2200 4.1 TB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 year on-site
Long product name Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black :
The long product name of Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Processor E5-1620 v3 (10M Cache, 3.50 GHz), Intel C612, 16GB DDR4 2133MHz, 256GB SSD, nVidia Quadro K2200 4GB, DVD Super Multi, Gigabit LAN, Windows 7 Professional 64-bit / Windows 8.1 Pro
More>>>
Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black:
The official description of Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CELSIUS M740 workstation has been optimized to combat today’s professional and technical challenges. It can be individually configured, helping you to enhance your productivity. The CELSIUS M740power is certified for Medical EMC standards IEC60601-1-2 to perform in healthcare environments. To round things off, a near-silent noise emission of 20 dB(A) allows you to work comfortably in the most quiet of working environments.

Workstation application field
The FUJITSU CELSIUS M740 is optimized for most demanding, single-processor applications like computer aided engineering, architecture, engineering, post-processing and financial analysis.

Quiet operation
Fujitsu workstations offer class-leading low noise emissions for a pleasant working environment. This is achieved through an optimized thermal management system, which makes use of air tunnels to provide efficient airflow within the system.

Easy upgrades
Thanks to intelligent design and comfortable cold plug access at front, rapid change and upgrades of hard disk drives is ensured.

Design & Visualize at the same time with NVIDIA® Maximus™ technology
Use the unique combination of NVIDIA Tesla® GPU for high-performance computing power and the 3D rendering, and interactive design capabilities of the NVIDIA Quadro® GPUs, to create without the wait.

Short summary description Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black:
This short summary of the Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS M740, 3.5 GHz, Intel Xeon E5 v3, 16 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black:
This is an auto-generated long summary of Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black based on the first three specs of the first five spec groups.

Fujitsu CELSIUS M740. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1620V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K2200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Product type: Workstation. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E5 v3
Processor model *
E5-1620V3
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
3.5 GHz
Processor socket
LGA 2011-v3
Processor cache
10 MB
Processor cache type
Smart Cache
Bus type
QPI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-1600 v3
Processor codename
Haswell
Thermal Design Power (TDP)
140 W
Tcase
66.2 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
1x4, 1x8, 1x16
Number of processors installed
1
Stepping
R2
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
68 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Maximum internal memory *
256 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
8x DIMM
Memory clock speed
2133 MHz
ECC
Yes
Non-ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® Quadro® K2200
Discrete graphics card memory
4.1 TB
Number of discrete graphics cards
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
Yes
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x4 (Gen 2.x) slots
1
PCI Express x4 (Gen 3.x) slots
3
PCI Express x16 (Gen 3.x) slots
2
Design
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
6
Number of 5.25" bays
2
Product colour *
Black
Performance
Motherboard chipset
Intel® C612
Audio system
Realtek ALC671
Password protection
Yes
BIOS type
UEFI AMI
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
52.5 x 45.0 mm
Supported instruction sets
AVX 2.0
Processor code
SR20P
Scalability
1S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
82763
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Compliance certificates
RoHS
Certification
GS, FCC Class B, cCSAus, WEEE
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
186 mm
Depth *
481 mm
Height *
430 mm
Weight *
18 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
Yes
Interface adapters included
DisplayPort female - DVI-D female
Other features
Optical drives quantity
1
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:44:03
Uk has collected 1 expert review for Fujitsu CELSIUS M740 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Workstation Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%