location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS W530 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:W5300W570BBE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:50:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS W530 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 300 W
  • - Intel® Core™ i7 i7-4790 3.6 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 year on-site
Long product name Fujitsu CELSIUS W530 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black :
The long product name of Fujitsu CELSIUS W530 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4790 3.6GHz 8MB, Intel C226, 8GB DDR3 SDRAM 1600MHz, 1TBHDD, DVD Super Multi, Gigabit LAN, Windows 7 Professional 64-bit
More>>>
Fujitsu CELSIUS W530 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black:
The official description of Fujitsu CELSIUS W530 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you need a powerful entry-level workstation, Fujitsu's CELSIUS W530 is the ideal choice. The FUJITSU CELSIUS W530 workstation gives you the graphics capabilities and performance you need for entry-level 3D/CAD or DCC applications. Comprehensive ISV certifications ensure your professional applications run smoothly. Your workplace is silent and user-friendly thanks to best-in-class noise emissions. Plus, this compact workstation is individually configurable and allows easy tool-less expansion for greater working flexibility.

Workstation application field
The FUJITSU CELSIUS W530 is the ideal partner for demanding business environments such as 3D CAD, financial forecasting or digital content creation. Extensive ISV certifications and powerful graphics ensure an exceedance of a PC allowing to get more done in less time.

Quiet operation
Fujitsu workstations offer class-leading low noise emissions for a pleasant working environment. This is achieved through an optimized thermal management system, which makes use of air tunnels to provide efficient airflow within the system.

Manageability
Maximum system security and manageability are of critical importance to IT managers. With the Intel® vPro™ Technology and the integrated Intel Active Management Technology (iAMT), Intel is seeking to improve these levels still further, in the deskbound and notebook sector. The FUJITSU CELSIUS W530 supports Intel® vPro™ technology – simple administration made easier.

Flexibility
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

Short summary description Fujitsu CELSIUS W530 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black:
This short summary of the Fujitsu CELSIUS W530 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS W530, 3.6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS W530 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black:
This is an auto-generated long summary of Fujitsu CELSIUS W530 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black based on the first three specs of the first five spec groups.

Fujitsu CELSIUS W530. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4790
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i7-4700 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
RAID support
Yes
RAID levels
1, 5, 10
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x4 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
4
Number of 5.25" bays
2
Number of 2.5" bays
1
Product colour *
Black
Performance
Motherboard chipset
Intel® C226
Motherboard form factor
micro ATX
Audio system
HD
Audio output channels
5.1 channels
Performance
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1QF
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
80806
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Compliance certificates
RoHS
Certification
WEEE
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width *
175 mm
Depth *
419 mm
Height *
395 mm
Weight *
11 kg
Packaging content
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:37:13
Uk has collected 2 expert reviews for Fujitsu CELSIUS W530 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2016-12-27 22:37:13
Desktop workstations can be both big and expensive, but not so the Fujitsu Celsius W530, a compact and affordable entry-level workstation designed to bridge the gap between high-end PCs and much more expensive professional models.Okay, so it's only got on...
Good Fast Haswell, based Xeon processor, Nvidia Quadro K2200 graphics, SSD boot disk plus good quality keyboard and mouse...
Bad Single processor socket only, No support for DDR4 memory, Poor quality speaker...
Bottom line Conservatively styled, the Celsius W530 is a very nice little entry-level workstation that we could see being used to run a mix of CAD/CAM, image editing and other graphics-intensive applications whilst also hosting general office productivity tools. The...
90%
techradar.com/au/
Updated:
2016-12-27 22:37:13
Desktop workstations can be both big and expensive, but not so the Fujitsu Celsius W530, a compact and affordable entry-level workstation designed to bridge the gap between high-end PCs and much more expensive professional models.Okay, so it's only got on...
Good Fast Haswellbased Xeon processor, Nvidia Quadro K2200 graphics, SSD boot disk plus good quality keyboard and mouse...
Bad Single processor socket only, No support for DDR4 memory, Poor quality speaker...
Bottom line Unlikely ever to be found being used in the Pixar studios, an entry-level workstation like the Celsius W530 has its place in less demanding environments and we were impressed by what it was able to deliver given its (relatively) low price. Faster, more ca...
90%