location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Focus UC B825
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
202652-03 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0017229150003 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Immersive experience
  • - Multi-device connectivity
  • - Dynamic Mute Alert
  • - Desktop charging stand
  • - Comfort headband
  • - Active noise canceling
  • - Outstanding audio quality
  • - Adaptive controls
  • - Smart sensor technology
  • - Class 1 Bluetooth with adaptive power
  • - Bluetooth USB mini-adapter
  • - OpenMic/Mute
  • - Online indicator lights
Warranty: 1 year
Long product name POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black :
The long product name of POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Voyager Focus UC, Standard, No Stand
More>>>
POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black:
The official description of POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UC Standard version built for UC applications and softphones from Avaya, Cisco, Skype and more.

Keep the focus on your conversation, not background noise, with the sophisticated noise canceling and immersive stereo sound of the Plantronics Voyager Focus UC Stereo Bluetooth headset.

Work and entertainment that move with you

Offering seamless connectivity to your PC or smartphone, and integration with leading UC applications, the Voyager Focus UC is ready to work how you do. With up to 150 feet of wireless range, enjoy mobility while calls and music stay crystal clear, whether you're at your desk, in the conference room, or in the kitchen. Enjoy freedom with no loss of fidelity.

ANC

Active noise canceling technology helps block out distracting sound

Smart sensors

Smart sensor technology uses contextual intelligence to keep up with you

Dynamic Mute Alert

Dynamic Mute Alert senses and alerts you when you talk when muted

12 hour battery life

Up to 12 hours of talk time per charge

Worry-free mute
A headset that can take a hint

Control your conversations with intuitive mute capabilities and built-in smart sensors. Easily mute/unmute with the touch of a button, or simply by taking the headset off and putting it back on. Music pauses automatically when a call comes in. You always know whether you're on mute—just glance at the screen* or check the USB adapter. If you try to talk while your mic is muted, the Dynamic Mute Alert will give you an audible reminder.
*Requires latest version of Plantronics Hub.

Software-enabled functionality

With Plantronics Hub, get the added value of:

- Call control across multiple softphones
- A battery meter that conveniently displays headset battery life remaining in PC icon tray
- A headset control panel that enables customization of settings, including call notifications and related options
- UC presence that automatically updates when on a call—not only on PC calls but also on mobile calls (Skype for Business and Microsoft Lync only)

Short summary description POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black:
This short summary of the POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager Focus UC B825, Wireless, Office/Call center, 155 g, Headset, Black

Long summary description POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black:
This is an auto-generated long summary of POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

POLY Voyager Focus UC B825. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 45 m. Weight: 155 g. Product colour: Black

Active Noise Canceling

Perfect balance of noise block and audio comfort.

Smart Sensors

Smart sensor technology uses contextual intelligence to keep up with you.

Dynamic Mute Alert

Dynamic mute alert senses and alerts you when you talk when muted.

12 Hour Battery Power

You’re free to listen or talk continuously for up to 12 hours on a single charge.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Wireless range
45 m
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone
Microphone mute
Yes
Battery
Talk time
12 h
Weight & dimensions
Weight
155 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB
Carrying case
Yes
Logistics data
Harmonized System (HS) code
85183000
Other features
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:24:14
Uk has collected 23 expert reviews for POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
cravingtech.com
Updated:
2016-11-15 02:24:14
Plantronics Voyager Focus UC Review – The Voyager Legend UC (Unified Communications) from Plantronics is a great Bluetooth headset that gives you seamless listening and speaking experience on both a PC and a phone. It's, however, simply not designed for s...
Good Seamless, unified communications, High audio quality (both music and calls), Comfortable to wear, lightweight, Carrying case included, Handy charging cradle, which also serves as a stand, Dynamic noise cancellation, identifies your environment and reacts...
Bad Prefer BackBeat Sense's case with pockets to carry the cables, Wearing it outside with the microphone boom might look funny to some, Require 2 USB slots, though you don't need to charge and use the USB dongle at the same time...
Bottom line Smart Sensors. ANC. Superior audio quality for calls and media listening. Seamless switch between your desktop/laptop and your phone...
100%
chip.com.my
Updated:
2016-12-29 23:28:17
It has been said that the millennials and gen Y in the current workforce prefer greater freedom in their workplace. They always want to be on the move and can't stand sitting in an office for long periods of time and prefer open spaces. To cater for this...
Good Comfort, Clarity...
Bad Price...
Bottom line In the office taking video calls or just regular VoIP, the microphone is great and should carry your voice across with clarity. Light, comfortable and portable the Plantronics Voyager Focus UC fits the needs of the current generation in the enterprise wo...
0%
techau.com.au
Updated:
2017-09-25 02:52:32
Being productive at work means you need to multitask. To do that at the office, you need both hands free. That means wearing some kind of headset to make and receive calls and for the past couple of of weeks, I've been using the Plantronics Voyager Focus...
Bottom line The Focus UC headset from Plantronics is without a doubt one of the best headsets I've had the opportunity to use. I've often been disappointed with headphones and headsets as they come dangerously close, but generally miss out on one or two critical aspe...
0%
hardwaresecrets.com
Updated:
2016-11-15 02:24:14
The high tech world keeps moving forward. While there have been no huge breakthroughs in the world of headsets, they keep getting incrementally better as shown by the Plantronics Voyager Focus UC B825. In fact, although there may be only minor changes and...
0%
zdnet.com
Updated:
2016-11-15 02:24:14
If you're anything like me, you use a headset for numerous different things during the working day. Speech-to-text software is important to me, and I also listen to music and watch video during the day. If I'm working in an office with other people around...
0%
pcmag.com
Updated:
2017-02-09 03:33:35
If you're going to have a headset on all day, you might as well feel like a boss. The Plantronics Voyager Focus UC ($299.95) is the best Bluetooth headset we've ever tested for all-day conversation. It successfully brings together solid stereo audio, high...
Good Very comfortable, Long battery life, Excellent voice quality, Balanced sound signature for music...
Bad Bluetooth only, No wired option...
Bottom line The Plantronics Voyager Focus UC Bluetooth headset combines quality music playback with fantastic voice quality and unrivaled comfort...
80%
computerworld.com
Updated:
2017-08-12 11:36:15
Whether you're in seat 24B flying to Cincinnati, getting some work done in your local coffee shop or toiling away in a cubicle farm, headphones are essential equipment if you don't want to bother -- or be bothered by -- those around you. I decided to try...
Good Excellent audio quality, support for NFC, 10hour battery life, good microphone...
Bad Did not feel secure on the head, audio was lacking in the midrange tones, less battery life than others...
Bottom line From audio quality to phone calls, the SoundLink II headphones put it all together with style and grace...
0%
Brand Image Product code Product Stock Price from
POLY HW301N Headset Wired Office/Call center POLY HW301N Headset Wired Office/Call center
(show image)
78714-02 HW301N 0.00
(excl. VAT)
0 (incl. VAT)
POLY HW291N Headset Wired Office/Call center POLY HW291N Headset Wired Office/Call center
(show image)
78712-02 HW291N 0.00
(excl. VAT)
0 (incl. VAT)
POLY .Audio 355 Headset Wired Head-band Office/Call center Black POLY .Audio 355 Headset Wired Head-band Office/Call center Black
(show image)
79730-05 .Audio 355 0.00
(excl. VAT)
0 (incl. VAT)
POLY S12 Headset Wired Head-band Office/Call center Grey POLY S12 Headset Wired Head-band Office/Call center Grey
(show image)
36784-01 S12 0.00
(excl. VAT)
0 (incl. VAT)
POLY Audio™ 310 Headset Wired Office/Call center POLY Audio™ 310 Headset Wired Office/Call center
(show image)
39602-01 Audio™ 310 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 2 distributor(s)