location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SECUREBACK MOBILE AIR-AIR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SECUREBACK MOBILE AIR-AIR2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K97908WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896979081 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2024 09:08:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Kensington SECUREBACK MOBILE AIR-AIR2 :
The long product name of Kensington SECUREBACK MOBILE AIR-AIR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SecureBack Rugged Carry Case for 9.7-inch iPad models
More>>>
Kensington SECUREBACK MOBILE AIR-AIR2:
The official description of Kensington SECUREBACK MOBILE AIR-AIR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum Protection
A strong, cushioned layer of rubber surrounds the iPad Air or iPad Air 2, protecting the corners and back from drops and bumps.
Rotating Hand Strap and Shoulder Strap
Flexible hand strap fits all hands – small to large and rotates 360 degrees, making it easy to view in vertical or horizontal modes. The padded shoulder strap makes for easy carrying so you can keep your hands free.
Non-Slip Grip
Rubberized texture makes the case easier to hold and prevents it from sliding off a table or desk
Raised Bezel and Screen Protector
Protects the corners and display from scratches and damage
Tamper Prevention
Cover plates for the power button and volume controls eliminate chances an unauthorized user can gain access while removable port covers can keep out dust
Built-in ClickSafe Anchor
With the addition of a ClickSafe lock (sold separately), provides unparalleled anti-theft protection.
Strong, cushioned layer of rubber provides maximum protection against drops and bumps Rotating hand strap provides 360° flexibility and shoulder strap offers hands-free carrying Rubberized texture provides non-slip grip Raised bezel and screen protector guard against scratches to display Cover plates for power button and volume control prevent tampering Built-in ClickSafe® anchor enables easy locking (ClickSafe lock sold separately*) ClickSafe Keyed Laptop Lock (K64637)

Short summary description Kensington SECUREBACK MOBILE AIR-AIR2:
This short summary of the Kensington SECUREBACK MOBILE AIR-AIR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SECUREBACK MOBILE AIR-AIR2, 98.4 mm, 294.6 mm, 196.9 mm

Long summary description Kensington SECUREBACK MOBILE AIR-AIR2:
This is an auto-generated long summary of Kensington SECUREBACK MOBILE AIR-AIR2 based on the first three specs of the first five spec groups.

Kensington SECUREBACK MOBILE AIR-AIR2. Package width: 98.4 mm, Package depth: 294.6 mm, Package height: 196.9 mm

Packaging data
Package width
98.4 mm
Packaging data
Package depth
294.6 mm
Package height
196.9 mm
Brand Image Product code Product Stock Price from
Kensington SECUREBACK MOBILE POS AIRAIR2 Kensington SECUREBACK MOBILE POS AIRAIR2
(show image)
K97907WW SECUREBACK MOBILE POS AIRAIR2
Country Distributor
United States 2 distributor(s)