location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexScan S2242W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2242WH-GY show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1920 x 1200 pixels
  • - 6 ms 350 cd/m² 1200:1
  • - 90 W
Warranty: 5 years
Long product name EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Grey :
The long product name of EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FlexScan S2242WH-BK, 22", 1920 x 1200, 1200:1, 350 cd/m2, grey
More>>>
EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Grey:
The official description of EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 22" monitor offers the same resolution as a 24" wide monitor, but occupies 10% less desk space.

- 1920 × 1200 native resolution
- 1200:1 contrast ratio
- 350 cd/m2 brightness
- 178° viewing angles (at contrast ratio of 10:1)
- Digital/analog inputs

Compact, High Resolution Screen
comparisonThe S2242W features a 16:10 aspect ratio with a 1920 × 1200 native resolution. Thanks to its 0.247 mm pixel pitch and display of 103 pixels per inch, it shows 30% more information than a typical 22" monitor with a 1680 × 1050 resolution. It displays the same amount of information as a typical 24.1" monitor, but occupies 10% less desk space. This is ideal for offices where a 24.1" monitor is desired, but cannot be installed due to space constraints.

Optimized Brightness with Auto EcoView
Auto EcoView SensorAn Auto EcoView sensor on the front of the monitor measures ambient light and optimizes the screen’s brightness to levels akin to viewing a sheet of paper under typical office lighting conditions. Since the screen is never too bright, eye strain is reduced while power consumption is cut by up to 52% compared to operating the monitor with Auto EcoView turned off and set to the default factory brightness of 100%.

Direct Energy Savings
When the monitor’s power save mode and off timer function are set, it consumes less than 1.5 watts of power, and when turned off via the main power switch, it consumes no electricity at all. With today’s increasing office energy expenses, zero-watt power consumption saves electricity and lower costs over the long run.

Power Savings with EcoView Index
A user activated on-screen index shows the level of power savings in correlation with the monitor’s brightness to encourage environmental consciousness while working. When EcoView Index is fully illuminated, the monitor is operating at optimum energy efficiency.

Centralized Power Management
For businesses using multiple monitors, EIZO’s EcoView NET power management software helps reduce electricity consumption, providing long-term energy savings and a smaller carbon footprint. The software offers centralized control over network monitors’ power settings, including brightness adjustment and turning the monitors’ power and Auto EcoView on or off. EcoView NET features server and client software and is compatible with Windows XP, Vista, and Server 2003 and 2008.

DVI Input Level Adjustment
This feature compensates for image quality degradation that may occur when connecting a monitor with a signal switch box or via a long cable.

Individual Adjustment of Gamma
To provide better image consistency in multi-monitor environments, EIZO performs advanced gamma adjustment at the factory, which minimizes discrepancies among monitor gamma characteristics.

Fine Contrast Mode Selection
For optimum viewing of different kinds of content, EIZO’s Fine Contrast function includes modes for office applications (Text mode), video (Movie mode), graphics (Picture mode), web browsing (sRGB mode), and user-defined settings (Custom mode). Modes switch automatically with the bundled ScreenManager Pro for LCD software, or manually with the press of a button.

Improved Work Efficiency, Reduced Visual Fatigue
EIZO conducted a survey in 2008 to establish the relationship between eye fatigue and monitor use. The results showed that features like Auto EcoView, ergonomic stands, and the EyeCare utility helped reduce eye fatigue and improved work efficiency by 12.5%.

EyeCare Utility
EIZO’s new EyeCare utility prompts workers to take scheduled breaks, thereby promoting healthier work habits and preventing eye fatigue caused by prolonged monitor use.
EyeCare Reminder

Placement Flexibility
A selection of ergonomic stands offer height adjustment, tilt, swivel, and portrait mode viewing. For installations that require frequent rearrangement of equipment, a quick mount attachment option allows the monitor to be quickly and easily mounted and dismounted with the pull of a lever.

Wide Color Gamut
The color gamut reproduces 95% of the Adobe RGB color space so it can display most colors in a photograph taken in Adobe RGB mode and cover most of the CMYK spaces used in printing. For digital camera photo enthusiasts, these monitors are compatible with the optional accessory EIZO EasyPIX, a color matching tool that includes EasyPIX software and EIZO’s EX1 color sensor. With EasyPIX, users can measure and save the monitor’s settings to make color profiles for simple monitor and photo print color matching.

Commitment to Quality
While outsourcing production is now common practice in the monitor industry, EIZO continues to manufacture its products the same way it has throughout its 40 year history — with its own staff at its own factories. This allows EIZO to keep close control over production quality and offer the industry’s only 5-year manufacturer’s limited warranty.

Customer Assurance
A five-year warranty offers a long service life, and compliance with leading industry standards such as TCO’03 and TÜV Ergonomics ensures a better working environment. The EIZO Eco Products 2009 label sets strict internal requirements for manufacturing and packaging, stipulates that the monitor must not consume any power when turned off, and requires that its eco profile is available on the EIZO web site.

Short summary description EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Grey:
This short summary of the EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO FlexScan S2242W, 55.9 cm (22"), 1920 x 1200 pixels, LCD, 6 ms, Grey

Long summary description EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Grey:
This is an auto-generated long summary of EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Grey based on the first three specs of the first five spec groups.

EIZO FlexScan S2242W. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Grey

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
6 ms
Contrast ratio (typical) *
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.247 x 0.247 mm
Digital horizontal frequency
31 - 76 kHz
Digital vertical frequency
59 - 61 Hz
Colour gamut standard
sRGB
Multimedia
Built-in camera *
No
RMS rated power
0.5 W
Design
Product colour *
Grey
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
No
Ports & interfaces
Audio output
No
Microphone in
No
PC Audio in
No
AC (power) in
No
PC Audio out
No
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
90 W
Power consumption (PowerSave)
1.5 W
Packaging content
Manual
Yes
Bundled software
EIZO LCD Utility Disk ScreenSlicer software
Weight & dimensions
Width (without stand)
511 mm
Depth (without stand)
85 mm
Height (without stand)
333 mm
Weight (without stand)
6.6 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Power requirements
AC 100 – 120 V, 200 – 240 V, 50 / 60 Hz
Brand Image Product code Product Stock Price from
EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black
(show image)
258021CG21 ColorEdge 21.3" Color LCD Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Silver EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Silver
(show image)
CE240W-WS+DTP94 24.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black
(show image)
CE240W-BK+DTP94 24.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 53.6 cm (21.1") 1680 x 1050 pixels Silver EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 53.6 cm (21.1") 1680 x 1050 pixels Silver
(show image)
CE210W-WS+DTP94 21.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 53.6 cm (21.1") 1680 x 1050 pixels Black EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 53.6 cm (21.1") 1680 x 1050 pixels Black
(show image)
CE210W-BK+DTP94 21.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE240W 24" Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Silver EIZO CE240W 24" Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Silver
(show image)
CE240W-WS CE240W 24" Colour Graphic LCD-Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black
(show image)
CE240W-BK CE240W 24“ Colour Graphic LCD-Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) computer monitor 53.6 cm (21.1") 1680 x 1050 pixels EIZO CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) computer monitor 53.6 cm (21.1") 1680 x 1050 pixels
(show image)
CE210W-WS CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE210W 21“ Colour Graphic LCD-Monitor (Black) computer monitor 53.6 cm (21.1") 1680 x 1050 pixels EIZO CE210W 21“ Colour Graphic LCD-Monitor (Black) computer monitor 53.6 cm (21.1") 1680 x 1050 pixels
(show image)
CE210W-BK CE210W 21“ Colour Graphic LCD-Monitor (Black) 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 46 cm (18.1") 1280 x 1024 pixels EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 46 cm (18.1") 1280 x 1024 pixels
(show image)
CG18 CG18 18IN ANA. DIG. 400:1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)