location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5730 XpressMusic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002K8H3
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:02:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - Rear camera resolution (numeric): 3.2 MP Auto focus
  • - Wi-Fi Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Assisted GPS (A-GPS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Red :
The long product name of Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5730 XpressMusic
More>>>
Short summary description Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Red:
This short summary of the Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5730 XpressMusic, Slider, 6.1 cm (2.4"), 3.2 MP, Bluetooth, 1000 mAh, Red

Long summary description Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Red:
This is an auto-generated long summary of Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Red based on the first three specs of the first five spec groups.

Nokia 5730 XpressMusic. Form factor: Slider. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 400 h. Weight: 135 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 18:23:46
Uk has collected 34 expert reviews for Nokia 5730 XpressMusic 6.1 cm (2.4") 135 g Red and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-20 18:22:48
The 5730 XpressMusic seems to be Nokia's attempt to build an E75-style handset for the consumer market. Like the E75 it has a slide out QWERTY keyboard and front mounted keypad, but to tempt consumers it also includes dedicated music controls and the N-Ga...
70%
techradar.com
Updated:
2013-11-20 18:23:02
What do you expect from a music phone? With its 5730 XpressMusic, the latest addition to Nokia's music-centric portfolio, a slide out QWERTY keyboard is slipped into the mix, as Nokia makes a play for the music fan who wants some heavyweight messaging...
Good Wi-Fi and HSDPA connectivity, Excellent music player audio performance, 3.5mm headphone socket, A-GPS satellite positioning and Nokia Maps, S60 smartphone functionality, Slide out full QWERTY keyboard, Good earphones, 8GB MicroSD card supplied...
Bad Bulky design, 3.2-megapixel camera isn't great, Control pad awkward, Some feature options buried in menus, No touchscreen operation...
Bottom line What do you expect from a music phone? With its 5730 XpressMusic, the latest addition to Nokia's music-centric portfolio, a slide out QWERTY keyboard is slipped into the mix, as Nokia makes a play for the music fan who wants some heavyweight messaging...
60%
3g.co.uk
Updated:
2013-11-20 18:23:07
It’s worth noting that the Nokia 5730 XpressMusic wasn't designed to be a top-end phone. It's a reasonably priced, mid-range device, so we can't expect a to see a brilliant camera, for example. However, the 3x4 keypad and D-pad are frankly shoddy, and...
Good HSDPA internet speeds make using social networking a breeze, and the social networking and musical aspects of the Nokia 5730 are fun and effective. The inclusion of WiFi is a pleasant surprise.
Bad The slippery glazed keypad and unresponsive Dpad spoil the fun.
60%
electricpig.co.uk
Updated:
2013-11-20 18:23:07
All the talk around Nokia lately has been about the imminent N97 Mini and the sharp as hell Nokia Booklet 3G. However, the new Nokia 5730 XpressMusic is just as deserving of the spotlight. Taking its cue from the E75 dual-slider business blower, it...
Good Great keyboards, loads of features and great value...
Bad Screen is a bit too small for our tastes...
Bottom line A brilliant take on the E75 with features to keep all mobile fanatics happy...
80%
pz10.com
Updated:
2013-11-20 18:23:25
NOKIA 5730 XPRESSMUSIC review:Full Musical Keyboard All Reviews :: Full Musical Keyboard (Nokia 5730 XPRESSMUSIC) Nokia 5730 XpressMusic Specifications Page 1 2 3 4 5 6 7 8 No news is good news and the Nokia 5730 XpressMusic is quite...
Bottom line Whether you call it Eseries in baggy jeans and headphones, or XpressMusic on steroids, the 5730 will raise its QWERTY hand. What are you gonna do? Hit the streets in a cheap sporty roadster (5630) or a budget crossover (5730), which rides like dads lu...
0%
pcadvisor.co.uk
Updated:
2013-11-20 18:23:25
Product Code: NOK5730RED_UK The Nokia 5730 XpressMusic is the latest addition to Nokias music range of mobile phones. Featuring all the perks of a modern handset, including internet access, a Facebook application, Google Maps, GPS, instant messagin...
Bottom line Battery life is impressive considering the number of features crammed into the phone. Overall, the Nokia 5730 XpressMusic is a great addition to the XpressMusic mobile phone range. Anyone who likes their music and phone bundled together should take a...
90%
goodgearguide.com.au
Updated:
2013-11-20 18:23:26
Nokia's 5730 XpressMusic is the latest addition to the company's music range of mobile phones. Featuring all the perks of a modern handset, including Internet access, a Facebook application, Google Maps, GPS, instant messaging, 3G connectivity, and a 3.2-megapixel camera with Carl Zeiss optics, the 5730 XpressMusic is clearly a winner.The Nokia 5730 XpressMusic has a funky design, with glossy black and red casing. The phone has a standard keypad and navigation wheel, with shuffle buttons alo...
Good A truckload of features with an interface that can handle it, good battery life, simple navigation, GPS...
Bad QWERTY keyboard is somewhat cramped...
Bottom line The Nokia 5730 XpressMusic mobile phone has a good list of features to keep you entertained and satisfied without compromising the overall user experience...
90%
knowyourmobile.com
Updated:
2014-04-08 09:12:00
It makes economic sense to share hardware between different phone models, and a quick look at the Nokia 5730 may remind you of the Nokia E75. There’s a good reason; the phones are almost identical.Nokia has taken the existing Eseries device, marketed a...
Good Slideout QWERTY keyboard makes quick messaging a cinch, 3G/HSDPA, GPS and WiFi ensures a decent set of features, Camera and video recording impressed, despite lack of pixels...
Bad Silly typeface used on keys makes some hard to see, Slow processor is exposed when using Maps or playing some games, Screen resolution is very low for displaying web pages and email...
Bottom line The 5730 is the ‘fun’ version of Nokia’s E75 business phone. With a more fashionable look and three dedicated music keys, plus the enticing offer of unlimited music downloads with Comes With Music, this is a fine ending to the existing X...
80%
cgena.com
Updated:
2016-12-29 21:58:26
It's the season of the XpressMusics and Eseries this year for Nokia. It's not much of a surprise though when a slightly low-end looking Nokia phone comes onto our doorstep to convince us with its "competitive" price range. So when they decided to crea...
0%
Mobile88.com
Updated:
2016-12-29 21:58:26
If you are thinking of easing into the whole Qwerty keypad buzz this year and do not fancy the sterile look of business phones, then you may want to consider the slightly more fanciful Nokia 5730 XpressMusic. Incidentally, it is the first in Nokia’s p...
Good Great music features; Qwerty keypad; nice design.
Bad Buttons overload; heavy.
Bottom line The Nokia 5730 doesn’t lack character. In fact, it tries to pack in a whole lot of features into a rather bulky and heavy body — all 135g of it. With all the functions and applications, the 5730 luckily isn’t too sluggish to make it a ca...
0%
cgena.com
Updated:
2013-11-20 18:22:47
It's the season of the XpressMusics and Eseries this year for Nokia. It's not much of a surprise though when a slightly low-end looking Nokia phone comes onto our doorstep to convince us with its "competitive" price range. So when they decided to crea...
0%
asiaone.com
Updated:
2013-11-20 18:23:00
It comes with a Qwerty keyboard and a numeric keypad so you can SMS, blog, tweet or instant message your friends whichever way you choose.All these, while listening to music too. The phone lasts up to 25 hours for music playback and has a 3.5mm jack so...
0%
phonearena.com
Updated:
2013-11-20 18:23:11
is the first music-oriented handset of the manufacturer to feature and comes with all necessary features to take its place among the other high-end smartphones of the company. It is a running and aims to deliver a full set of functions, including GP...
Good Proper buildquality and youthful design, Fast GPS...
Bad Unhandy QWERTY keyboard, Mediocre audio playback and incall quality, Inconvenient navigational buttons, No Nokia Messaging support...
Bottom line The Nokia 5730 XpressMusic tries to appeal to young people, who are on the lookout for a smartphone that is equally good at audio playback, writing messages and social networking. Unfortunately, Jack of all trades typically goes with master of none and...
70%
mobilechoiceuk.com
Updated:
2013-11-20 18:23:16
Not just a music phone – it’s a social networking and gaming device too, but the Nokia 5730 XpressMusic is let down by poor craftsmanship. Others to consider LG GW520 User opinions(0) Add opinion Read all opinions...
Good Surfing the net proved to be a rapid affair while the inclusion of Wi-Fi on a mid-range device should be applauded...
Bad The front facing keypad and D-pad led to a frustrating user experience.Look and Feel...
Bottom line Not just a music phone – it’s a social networking and gaming device too, but the Nokia 5730 XpressMusic is let down by poor craftsmanship...
60%
Allaboutsymbian.com
Updated:
2013-11-20 18:23:22
Comparisons with the E75 The very first thing you should know about the Nokia 5730 XpressMusic is that 98% of it is identical to the Nokia E75, the side sliding business smartphone that debuted in Spring 2009 and which has been reviewed extensively he...
0%
gsmarena.com
Updated:
2013-11-20 18:23:30
Whether you call it Eseries in baggy jeans and headphones, or XpressMusic on steroids, the 5730 will raise its QWERTY hand. What are you gonna do? Hit the streets in a cheap sporty roadster (5630) or a budget crossover (5730), which rides like dads l...
0%
mobile-review.com US
Updated:
2013-11-20 18:23:36
Call quality was never an issue with the 5730 XpressMusic, as it easily lived up to our expectations of a Nokia-branded phone. Ring tones sounded quite loud; we also found the 5730’s vibro alert was average strength-wise. The version of software we pl...
0%