location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Mini Optical - White mouse USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Optical Mouse - White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55Y9309
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:32:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Mini Optical - White mouse USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical
  • - USB Type-A
  • - Buttons quantity: 2
Long product name Lenovo Mini Optical - White mouse USB Type-A :
The long product name of Lenovo Mini Optical - White mouse USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Optical Mouse-White
More>>>
Lenovo Mini Optical - White mouse USB Type-A:
The official description of Lenovo Mini Optical - White mouse USB Type-A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience comfort and convenience wherever you need to work. Available in black and white versions, these 2-button mice offer precise optical tracking in an ultra portable,durable design.
- Slim design is ideal travel or everyday use
- Contoured for comfort in either hand
- 2 buttons and a scrollwheel make navigating a breeze
- Optical sensor provides smooth, precise tracking
- Plug-n-Play simplicity via USB

Short summary description Lenovo Mini Optical - White mouse USB Type-A:
This short summary of the Lenovo Mini Optical - White mouse USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Mini Optical Mouse - White, Optical, USB Type-A

Long summary description Lenovo Mini Optical - White mouse USB Type-A:
This is an auto-generated long summary of Lenovo Mini Optical - White mouse USB Type-A based on the first three specs of the first five spec groups.

Lenovo Mini Optical Mouse - White. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 2

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll
Yes
Mouse
Buttons quantity *
2
Weight & dimensions
Weight
96 g
Other features
Mouse dimensions (WxDxH)
55.8 x 95.7 x 32.2 mm
Brand Image Product code Product Stock Price from
Lenovo ThinkPad Bluetooth Laser mouse 800 DPI Lenovo ThinkPad Bluetooth Laser mouse 800 DPI
(show image)
41U5008 ThinkPad Bluetooth Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 2Btn PS2 white sleek mouse PS/2 Opto-mechanical 400 DPI Lenovo 2Btn PS2 white sleek mouse PS/2 Opto-mechanical 400 DPI
(show image)
28L3674 Mouse 2Btn PS2 white sleek 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 06P4069 mouse USB Type-A Optical 400 DPI Lenovo 06P4069 mouse USB Type-A Optical 400 DPI
(show image)
06P4069 06P4069 0.00
(excl. VAT)
0 (incl. VAT)