location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay S230tm computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay S230tm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E4S03AT-EX
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 395204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:02:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDisplay S230tm computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 58.4 cm (23")
  • - Full HD 1920 x 1080 pixels
  • - 7 ms 1000:1
  • - 25 W
Warranty: Protected by HP, including a 3-year standard limited
Long product name HP EliteDisplay S230tm computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver :
The long product name of HP EliteDisplay S230tm computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteDisplay S230tm 23-inch Touch Monitor
More>>>
HP EliteDisplay S230tm computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver:
The official description of HP EliteDisplay S230tm computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make the most of your business PC’s Windows 8 environment with a fully reclining, multi-touch IPS display that puts productivity at your fingertips and keeps you comfortable throughout the day. Enjoy vibrant Full HD1images on the extra-large 23-inch diagonal screen.

Features

Do more
- Tap, slide, and swipe your way to greater productivity. This Windows 8-certified multi-touch monitor is plug-and-play ready to support the latest touch-enabled business applications and designed to recline for a more comfortable touch experience.

Now see everything
- Get a great visual experience, even in high ambient light, with the wide 178-degree viewing angles from IPS technology. Take advantage of Full HD1 resolution, and anti-glare protective glass.

Meet on a moment's notice
- Enjoy an ideal communication experience with a display optimized for business-class collaboration with integrated speakers, webcam, and dual microphones.

Short summary description HP EliteDisplay S230tm computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver:
This short summary of the HP EliteDisplay S230tm computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay S230tm, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, IPS, 7 ms, Black, Silver

Long summary description HP EliteDisplay S230tm computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver:
This is an auto-generated long summary of HP EliteDisplay S230tm computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay S230tm. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: IPS. Response time: 7 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Silver

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Touchscreen *
Yes
Touchscreen type
Tabletop
Touchscreen technology
Optical imaging
Touch technology
Multi-touch
Response time
7 ms
Screen shape *
Flat
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.265 x 0.265 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
50 - 76 Hz
Display diagonal (metric)
58.42 cm
Display brightness
220 cd/m²
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
OmniTapps Multitouch compatibility
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
RMS rated power
2 W
Built-in microphone
Yes
Design
Product colour *
Black, Silver
Country of origin
China
Ports & interfaces
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Tilt angle range
15 - 70°
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0.5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
599.3 mm
Depth (with stand)
69.5 mm
Height (with stand)
409.2 mm
Weight (with stand)
6.5 kg
Width (without stand)
599.3 mm
Depth (without stand)
40.5 mm
Height (without stand)
409.2 mm
Weight (without stand)
5.5 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
IPS
Dimensions (W x D x H) with stand
599.3 x 69.5 x 409.2 mm
Full HD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:47:29
Uk has collected 1 expert review for HP EliteDisplay S230tm computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Touchscreen Tabletop Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%