location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-5000L/E security camera Spherical IP security camera Indoor Floor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-5000L/E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-5000L/E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069419478 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Oct 2020
Product end of life date
D-Link DCS-5000L/E user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DCS-5000L/E security camera Spherical IP security camera Indoor Floor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 5 mm (1 / 5")
  • - Wired & Wireless Wi-Fi
  • - Night vision 8 m IR
  • - Digital zoom: 4x
  • - Spherical Floor
  • - White
  • - 292.8 g
Long product name D-Link DCS-5000L/E security camera Spherical IP security camera Indoor Floor :
The long product name of D-Link DCS-5000L/E security camera Spherical IP security camera Indoor Floor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CMOS, 1/5" VGA, 640 x 480, F2.4, M-JPEG, RJ-45, Wi-Fi, 100 - 240 V AC, 50/60 Hz, white
More>>>
D-Link DCS-5000L/E security camera Spherical IP security camera Indoor Floor:
The official description of D-Link DCS-5000L/E security camera Spherical IP security camera Indoor Floor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCS-5000L Wi-Fi Pan & Tilt Day/Night Camera provides a range of features to help you effectively monitor large areas of your home or small office at all hours of the day.

The pan/tilt function allows the camera to patrol a wide area and built-in microphone allows you to hear.

The built-in night vision provides around the clock surveillance regardless of the lighting conditions, allowing you to see up to 8 metres even in complete darkness.

You can place the DCS-5000L anywhere in your home or small office with the choice of either wired or wireless connectivity. Wireless connectivity gives you the flexibility to move the camera from place to place should your surveillance requirements change.

Using the free mydlink™ Lite app for iOS and Android smartphones and tablets, you can connect and setup the DCS-5000L without turning on a computer. A step-by-step guide has your camera up and running in a matter of minutes. You can quickly and easily view your camera feed from anywhere with a wireless or 3G/4G LTE connection.

Short summary description D-Link DCS-5000L/E security camera Spherical IP security camera Indoor Floor:
This short summary of the D-Link DCS-5000L/E security camera Spherical IP security camera Indoor Floor data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-5000L/E, IP security camera, Indoor, Wired & Wireless, Floor, White, Spherical

Long summary description D-Link DCS-5000L/E security camera Spherical IP security camera Indoor Floor:
This is an auto-generated long summary of D-Link DCS-5000L/E security camera Spherical IP security camera Indoor Floor based on the first three specs of the first five spec groups.

D-Link DCS-5000L/E. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Floor, Product colour: White, Form factor: Spherical. Lens viewing angle, horizontal: 57°, Lens viewing angle, vertical: 42°, Lens viewing angle, diagonal: 68°. Sensor type: CMOS, Optical sensor size: 25.4 / 5 mm (1 / 5"). Digital zoom: 4x, Fixed focal length: 2.2 mm

Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wired & Wireless
PTZ control
Yes
Antennas quantity
1
Design
Form factor *
Spherical
Mounting type *
Floor
Product colour *
White
Camera
Lens viewing angle, horizontal
57°
Lens viewing angle, vertical
42°
Lens viewing angle, diagonal
68°
Tilt angle range
-25 - 95°
Pan range
-170 - 170°
Image sensor
Optical sensor size
25.4 / 5 mm (1 / 5")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Digital zoom
4x
Fixed focal length
2.2 mm
Night vision
Night vision *
Yes
Night vision distance
8 m
LED type
IR
Video
Video formats supported
M-JPEG
Supported graphics resolutions
160 x 112, 320 x 240, 640 x 480 (VGA)
Supported video modes
480p
Frame rate
30 fps
Full HD
No
Image quality adjustment
Brightness, Contrast, Saturation
Audio
Built-in microphone
Yes
Network
Ethernet LAN *
No
Ethernet interface type
Fast Ethernet
Supported network protocols
IPV4, ARP, TCP, UDP, ICMP
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Cabling technology
10/100Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Interface
RJ-45/WLAN
Security
Motion sensor
Yes
Management features
Reset button
Yes
WPS push button
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
4.8 W
DC output voltage
5
DC output current
1.5 A
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
116.4 mm
Depth
109.1 mm
Height
133.6 mm
Weight
292.8 g
Width (with stand)
116.4 mm
Depth (with stand)
109.1 mm
Height (with stand)
230 mm
Packaging data
Package width
208 mm
Package depth
274 mm
Package height
138 mm
Package weight
862 g
Logistics data
Shipping (inner) case length
43.6 cm
Shipping (inner) case width
29.5 cm
Shipping (inner) case height
37 cm
Shipping (inner) case net weight
3.09 kg
Pallet gross weight (air)
223.7 kg
Master (outer) cases per pallet (air)
40 pc(s)
Products per pallet (air)
200 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
198.5 cm
Pallet gross weight (sea)
223.7 kg
Master (outer) cases per pallet (sea)
40 pc(s)
Products per pallet (sea)
200 pc(s)
Pallet height (sea)
198.5 cm
Shipping (inner) case gross weight
5.13 kg
Products per shipping (inner) case
5 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-05-29 10:22:10
Uk has collected 1 expert review for D-Link DCS-5000L/E security camera Spherical IP security camera Indoor Floor but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
D-Link 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK D-Link 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK
(show image)
DCS-4618EK 8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)