location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/56

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6800 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K UHD Slim LED TV powered by Android™ 50PUT6800/56
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PUT6800/56
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863005224
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/56
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 127 cm (50")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 300 cd/m² PMR (Perfect Motion Rate) 700 Hz
  • - DVB-C, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 400 x 200 mm
Long product name Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/56 :
The long product name of Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/56. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50", 4K Ultra HD LED, 3840x2160p, 700Hz PMR, Android 5.1 Lollipop, 20W RMS, Google Play
More>>>
Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/56:
The official description of Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/56 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 6800 Series Ultra HD TV combines Pixel Plus Ultra HD, Dual Core processing and the power of Android to deliver fluid performance-beautifully. Slim lines, an elegant open stand, and loads of features complete the experience.

Functional elegance
- Swivel stand lets you enjoy TV from any angle
- Ambilight changes the way you look at TV forever

See every detail
- 4K Ultra HD: resolution like you’ve never seen it before
- Natural Motion for fluid yet sharp moving images
- Micro Dimming Pro for incredible contrast
- Pixel Plus Ultra HD: discover Ultra HD Picture Quality
- Ultra Resolution converts any content into crisp Ultra HD

With Android your TV can do it all
- Dual Core processing and Android OS for strong performance
- Google Play™: your window to fun
- Google Cast: unlock the full potential of your Smart TV
- Spotify Connect—share your favorite music on TV

Short summary description Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/56:
This short summary of the Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/56 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/56, 127 cm (50"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/56:
This is an auto-generated long summary of Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/56 based on the first three specs of the first five spec groups.

Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/56. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom
Display brightness *
300 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 700 Hz
Native refresh rate
60 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
127 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
5.1 Lollipop
Video on Demand (VOD) support
Yes
Video apps
YouTube
Music apps
Spotify
Lifestyle apps
Google Apps
Audio
RMS rated power *
20 W
Audio system
Incredible Surround, Clear Sound, Dynamic Bass Enhancement, Smart Sound
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Signal strength indication
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Subtitles function
Yes
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPG, JPS, MPO, PNS
Subtitle formats supported
ASS, SMI, SRT, SSA, SUB, TXT
Backlight dimming technology
Local Dimming
USB recording
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
HDCP
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
1
RF connector type
IEC/IFC
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1124 mm
Depth (with stand)
249 mm
Height (with stand)
709 mm
Weight (with stand)
14.4 kg
Width (without stand)
1124 mm
Depth (without stand)
77 mm
Height (without stand)
647 mm
Weight (without stand)
13.3 kg
Packaging data
Quick start guide
Yes
Package width
1240 mm
Package depth
131 mm
Package height
740 mm
Package weight
20.5 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
Light sensor
Yes
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
101 kWh
Box dimensions (W x D x H)
1240 x 131 x 740 mm
USB ports quantity
3
User memory
8 GB
Brand Image Product code Product Stock Price from
Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6800 series 50PUT6800/98 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
50PUT6800/98 50PUT6800/98
Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/79 Philips 6800 series 4K UHD Slim LED TV powered by Android™ 50PUT6800/79
(show image)
50PUT6800/79 4K UHD Slim LED TV powered by Android™ 50PUT6800/79