location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Lumea Prestige SC2009/60 IPL - Hair removal device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumea Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumea Prestige SC2009/60 IPL - Hair removal device
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC2009/60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103747338
Category:
epilation - removal of body or facial hair from its root - using light.
Light Hair Removers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Sep 2019
Product end of life date
Philips SC2009/60 user manual (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Lumea Prestige SC2009/60 IPL - Hair removal device
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy smooth skin every day
  • - Effortlessly effective
  • - IPL technology
  • - Suitable hair and skin types
  • - Application areas
  • - Fast treatment on legs
  • - Extra safety for the face
  • - Bikini area attachment
  • - Gentle treatment
  • - Cordless convenience
  • - No replacement parts needed
  • - Five light energy settings
  • - Luxurious pouch
Warranty: 2 years
Long product name Philips Lumea Prestige SC2009/60 IPL - Hair removal device :
The long product name of Philips Lumea Prestige SC2009/60 IPL - Hair removal device. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100 - 240V, 5 settings, Facial/Bikini/Body attachment, Slide and Flash mode
More>>>
Philips Lumea Prestige SC2009/60 IPL - Hair removal device:
The official description of Philips Lumea Prestige SC2009/60 IPL - Hair removal device as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips Lumea Prestige is the most effective cordless IPL solution and works wonders to prevent the reappearance of body and facial hair. When applied regularly, the gentle pulses of light keep skin silky-smooth every day.

Long lasting hair removal with IPL technology
- Enjoy smooth skin every day
- Effortlessly effective
- Adapted for safe and effective use in your own home
- Suitable for a wide variety of hair and skin types

Gentle and effective on body, face and bikini
- Safe and effective even on sensitive areas
- Large treatment window for fast application
- Facial attachment for safe facial treatment
- Attachment for specialised treatment of bikini area hair
- Gentle to your skin

Maximum freedom, minimum hassle
- Cordless convenience
- No replacement parts, no hidden costs
- Five adjustable light energy settings

Short summary description Philips Lumea Prestige SC2009/60 IPL - Hair removal device:
This short summary of the Philips Lumea Prestige SC2009/60 IPL - Hair removal device data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Lumea Prestige SC2009/60 IPL - Hair removal device, White, 8 min, 1 min, 1 min, 1 min, 4 cm²

Long summary description Philips Lumea Prestige SC2009/60 IPL - Hair removal device:
This is an auto-generated long summary of Philips Lumea Prestige SC2009/60 IPL - Hair removal device based on the first three specs of the first five spec groups.

Philips Lumea Prestige SC2009/60 IPL - Hair removal device. Product colour: White, Full leg treatment time: 8 min, Underarm treatment time: 1 min. Power source: AC, AC input voltage: 100-240 V, Charging time: 1.66 h

Enjoy smooth skin every day
Enjoy smooth skin every day

Philips Lumea applies gentle pulses of light to the hair root. As a consequence, the amount of hair your body grows gradually decreases. Repeating the treatment leaves your skin beautifully hair free and touchably smooth.

Effortlessly effective
Effortlessly effective

Our clinical studies have shown significant hair reduction in as little as four fortnightly treatments resulting in smooth hair free skin. To maintain these results, simply repeat the treatment when needed. Time between treatments may vary based on your individual hair regrowth. - To enlarge this picture, please click on the image in the image gallery on the top of this page

Adapted for safe and effective use in your own home
Adapted for safe and effective use in your own home

Philips Lumea uses an innovative light-based technology called IPL (Intense Pulsed Light), derived from the technology used in professional beauty salons. Philips has adapted this technology for safe and effective use in the comfort of your own home. Philips worked closely with leading dermatologists to develop our breakthrough hair removal system. For more than 10 years we carried out extensive consumer research with more than 2000 volunteers.

Safe and effective even on sensitive areas
Safe and effective even on sensitive areas

Use with confidence to remove hair on face (upper lip, chin and sideburns) and body parts including legs, underarm, bikini area, belly and arms.

Cordless convenience
Cordless convenience

Lumea’s unique cordless design is perfect for treating the areas you want, when you want.

No replacement parts, no hidden costs
No replacement parts, no hidden costs

Philips Lumea is a complete solution that comes ready to work right out of the box. More importantly, it does not require any replacement lamps or gels.

Facial attachment for safe facial treatment
Facial attachment for safe facial treatment

The facial attachment has its own specially designed integrated light filter for safe and convenient use on the upper lip, chin and sideburns. It can also be used on other sensitive areas on the body, eg underarms and other hard-to-reach areas.

Large treatment window for fast application
Large treatment window for fast application

Big treatment window for fast application on large areas like legs.

Attachment for specialised treatment of bikini area hair
Attachment for specialised treatment of bikini area hair

Bikini area attachment for effective treatment of bikini hair. Hair in this area tends to be typically stronger and thicker than leg hair.

Five adjustable light energy settings
Five adjustable light energy settings

Philips Lumea has five adjustable light energy settings to ensure gentle but effective treatment. Used correctly, Philips Lumea's IPL treatment is safe and gentle to use even on sensitive skin and sensitive body areas.

Gentle treatment
Gentle treatment

Gentle to your skin.

Suitable for a wide variety of hair and skin types
Suitable for a wide variety of hair and skin types

Philips Lumea works effectively on (naturally) dark blonde, brown and black hairs. As with other light-based treatments, Philips Lumea is NOT effective on red, light-blonde or white/grey hair. Philips Lumea is also NOT suitable for very dark skin.

Lumea Prestige comes in a luxurious pouch

Philips Lumea Prestige has a luxurious pouch for easy storage.

Features
Full leg treatment time
8 min
Underarm treatment time
1 min
Bikini line treatment time
1 min
Face areas treatment time
1 min
Body attachment *
Yes
Body attachment area
4 cm²
Body attachment light spectrum
570 nm
Precision (face) attachment *
Yes
Face areas
Upper lip, Chin
Precision (face) attachment light spectrum
600 nm
Precision (face) attachment area
2 cm²
Adjustable intensity
Yes
Number of intensity levels
5
Features
Body attachment light fluency
2.5 - 5.6 J/cm²
Precision (face) attachment light fluency
2.6 - 5.9 J/cm²
Product colour *
White
Ultraviolet (UV) filter
Yes
Power
Power source *
AC
AC input voltage
100-240 V
Battery life (flashes)
370
Charging time
1.66 h
Packaging content
Storage pouch
Yes
Cleaning cloth
Yes
Manual
Yes
Charger
Yes