location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-D400 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec TZe QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-D400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-D400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766752169 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 332098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:45:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-D400 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec TZe QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Colour
  • - Maximum printing width: 1.8 cm Print speed: 20 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN128, EAN13, EAN8, GS1-128, ITF-25, UPC-A, UPC-E
  • - Display: LCD
  • - 730 g
Warranty: 2-Year Limited
Long product name Brother PT-D400 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec TZe QWERTY :
The long product name of Brother PT-D400 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec TZe QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PT-D400 - QWERTY, TZe, 3.5-18mm, 20 mm / sec, 180 dpi, 730g
More>>>
Brother PT-D400 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec TZe QWERTY:
The official description of Brother PT-D400 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec TZe QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PT-D400 is an easy to use label maker that allows you to quickly create personalized, professional-looking labels. With 14 fonts, 10 font styles, over 600 symbols plus barcodes, this versatile label maker can meet virtually all your home and office labeling needs. Just type, format with one-touch keys and print. You can even save up to 50 labels in the large memory, a great time-saving feature.

The PT-D400 works with 4 different TZe tape widths and the convenient, top-loading tape design lets you easily change tape cassette sizes and colors.

Standard TZe tapes are durable and laminated, so they withstand water, heat and fading. See the Supplies & Accessories tab to view our full-line of standard and specialty TZe tapes.

- Compact design with large, easy-type QWERTY keyboard
- Graphical display: View text and layout before printing
- One-touch keys: Easily add frames and other formatting features
- Multi-line labels: Prints labels with up to 5 lines of text
- Supports large character printing: Print up to 7 font sizes
- Personalize labels: Use 14 fonts, 10 styles, 99 frames, over 600 symbols, plus barcodes
- Large Memory: Save up to 50 commonly used labels and help save time with reprinting
- Split-back tapes: Uses durable, easy-peel tapes in 4 different widths up to 18mm
- Powered by: AC power adapter or 6 "AA" batteries (both sold separately)
- Includes: 0.47" (12mm) "TZe" starter tape.

Short summary description Brother PT-D400 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec TZe QWERTY:
This short summary of the Brother PT-D400 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec TZe QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-D400, QWERTY, TZe, Thermal transfer, 180 x 180 DPI, 20 mm/sec, AA

Long summary description Brother PT-D400 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec TZe QWERTY:
This is an auto-generated long summary of Brother PT-D400 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec TZe QWERTY based on the first three specs of the first five spec groups.

Brother PT-D400. Keyboard layout: QWERTY. Tape type: TZe. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 20 mm/sec. Battery type: AA, Battery technology: Alkaline. Product colour: Grey, White

Printing
Print technology *
Thermal transfer
Colour *
Yes
Maximum resolution *
180 x 180 DPI
Print speed *
20 mm/sec
Maximum printing width *
1.8 cm
Maximum print height
1.58 cm
Vertical printing
Yes
Paper handling
Maximum label width
1.8 cm
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Built-in barcodes
CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN128, EAN13, EAN8, GS1-128, ITF-25, UPC-A, UPC-E
Number of fonts
14
Tape type
TZe
Tape cutting
Manual
Number of styles
10
Number of printing lines (max)
5
Underline
Yes
Design
Product colour *
Grey, White
Display *
LCD
Display number of lines
3 lines
Design
Display number of characters
20
Keyboard layout
QWERTY
Power
Battery type
AA
Number of batteries supported
6
Battery technology
Alkaline
Auto power off
Yes
Weight & dimensions
Width
189 mm
Depth
177.5 mm
Height
70.5 mm
Weight
730 g
Packaging content
Batteries included
Yes
Quick start guide
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
Label type
3.5, 6, 9, 12, 18 mm
Memory capacity
1100 characters
Print preview
Yes
Label memory
50 label(s)
Number of frames
99
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:13
Uk has collected 1 expert review for Brother PT-D400 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec TZe QWERTY but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumersearch.com
Updated:
2017-07-26 01:34:16
Expert reviews...
Good Durable, crisply printed labels, Easy to use, Loads of on-board fonts, borders and icons, Includes an AC adapter, Can print big type on wide labels (up to 3/4 inch)...
Bad None noted in reviews...
Bottom line Hardcore labelers will love the Brother PT-D400AD. It offers all the pluses of other Brother labelers, but can also print bigger type on wider tape (up to 3/4 inch), can print bar codes, and includes an AC adapter so you won't have to worry about batteri...
0%
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
New Zealand 1 distributor(s)