location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 107S20 17" FST .27 71kHz TCO99 monitor CRT 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
107S20 17" FST .27 71kHz TCO99
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107S20
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2019 20:17:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips 107S20 17" FST .27 71kHz TCO99 monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Philips 107S20 17" FST .27 71kHz TCO99 monitor CRT 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 107S20 17" FST .27 71kHz TCO99, 43.2 cm (17"), Display / CRT conventional - desktop, 40.6 cm, 50 - 160 Hz, 31 - 71 kHz, Flat Square High Contrast CRT

Long summary description Philips 107S20 17" FST .27 71kHz TCO99 monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Philips 107S20 17" FST .27 71kHz TCO99 monitor CRT 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Philips 107S20 17" FST .27 71kHz TCO99. Display diagonal: 43.2 cm (17"), Type: Display / CRT conventional - desktop, Viewable size diagonal: 40.6 cm. Display resolution: 1280 x 1024 pixels. Certification: TCO‘99, MPR-II Low Emission, TÜV/GS,TÜV/Ergo, FCC-B, UL, CSA, DHHS, SEMKO, Poland-B sign,.... Dimensions (WxDxH): 399 x 408 x 410 mm, Weight: 1.5 kg. User controls: Language (English, Spanish, French, German, Italian, Chinese), zoom,horizontal, vertical,...

Display
Type
Display / CRT conventional - desktop
Viewable size diagonal
40.6 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
31 - 71 kHz
Display diagonal *
43.2 cm (17")
Display
Flat Square High Contrast CRT
Audio
Audio system
No
Display resolution
Display resolution
1280 x 1024 pixels
Ports & interfaces
Plug and Play
Yes
Management features
User controls
Language (English, Spanish, French, German, Italian, Chinese), zoom,horizontal, vertical, pincushion, balanced, trapezoid, parallelogram, color, reset,degauss, moire, serial number, resolution, frequency, 5-button OSD, Brightness +/-, direct access, Contrast+/- direct access
Certificates
Certification
TCO‘99, MPR-II Low Emission, TÜV/GS,TÜV/Ergo, FCC-B, UL, CSA, DHHS, SEMKO, Poland-B sign, C-Tick, CE, BCIQ, PSB, NUTEK, Energy Star
Weight & dimensions
Dimensions (WxDxH)
399 x 408 x 410 mm
Weight
1.5 kg
Brand Image Product code Product Stock Price from
Philips 17" CRT monitor monitor CRT 43.2 cm (17") 1280 x 1024 pixels Philips 17" CRT monitor monitor CRT 43.2 cm (17") 1280 x 1024 pixels
(show image)
107S61/00 17" CRT monitor
Country Distributor
United Kingdom 1 distributor(s)