location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Link 14201-43

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Link 14201-43
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201-43 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487016236 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:11:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Link 14201-43
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MPN: 14201-43
  • - Original and authentic, manufacturer made accessory.
  • - The Jabra LINK™ 14201-43 enables remote Electronic Hook Switch Control (EHS) with Jabra wireless headsets and the Cisco Unified IP phone 6945, 78xx, 79xx and 88xx series.
Long product name Jabra Link 14201-43 :
The long product name of Jabra Link 14201-43. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Link 14201-43
More>>>
Jabra Link 14201-43:
The official description of Jabra Link 14201-43 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control your Cisco phone from your Jabra headset. The Jabra LINK 14201-43 enables remote Electronic Hook Switch Control (EHS) with Jabra wireless headsets and the Cisco Unified IP phone 6945, 78xx, 79xx and 88xx series. Jabra wireless headsets with EHS functionality boost productivity as they provide the users with the ability to answer and end a call, while away from their desk.

The Jabra LINK™ 14201-43 enables remote Electronic Hook Switch (EHS) control with Jabra wireless headsets and the Cisco Unified IP phone 6945, 78xx, 79xx and 88xx series.

Short summary description Jabra Link 14201-43:
This short summary of the Jabra Link 14201-43 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Link 14201-43, EHS adapter, Black

Long summary description Jabra Link 14201-43:
This is an auto-generated long summary of Jabra Link 14201-43 based on the first three specs of the first five spec groups.

Jabra Link 14201-43. Product type: EHS adapter, Product colour: Black

Features
Product type *
EHS adapter
Brand compatibility *
Cisco
Compatibility
IP6945, 78xx, 79xx & 88xx Jabra PRO 9400, 920, 925
Product colour
Black
Electronic hook switch (EHS)
Yes
Weight & dimensions
Height
9000 mm
Ports & interfaces
Bluetooth
Yes
Packaging data
Package width
160 mm
Packaging data
Package depth
210 mm
Package height
10 mm
Package weight
50 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
167 mm
Master (outer) case length
395 mm
Master (outer) case height
399 mm
Master (outer) case gross weight
5.9 kg
Products per master (outer) case
100 pc(s)
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)