location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FlexNetwork 5500/5120 2-port 10GbE SFP+ network switch module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexNetwork 5500/5120 2-port 10GbE SFP+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JD368B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6953041355025 show
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:56:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime: Advance hardware replacement for as long as you own the product with next-business-day delivery (available in most countries). Limited 24x7 telephone support is available from HP for the first 3 years; limited electronic and business hours telephone support is available from HP for the entire warranty period
Long product name HP FlexNetwork 5500/5120 2-port 10GbE SFP+ network switch module :
The long product name of HP FlexNetwork 5500/5120 2-port 10GbE SFP+ network switch module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FlexNetwork 5500/5120 2-port 10GbE SFP+ Module
More>>>
HP FlexNetwork 5500/5120 2-port 10GbE SFP+ network switch module:
The official description of HP FlexNetwork 5500/5120 2-port 10GbE SFP+ network switch module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2-port SFP+ module for use with selected HP Switch 5500s and 5120s

Short summary description HP FlexNetwork 5500/5120 2-port 10GbE SFP+ network switch module:
This short summary of the HP FlexNetwork 5500/5120 2-port 10GbE SFP+ network switch module data-sheet is auto-generated and uses the product title and the first six key specs.

HP FlexNetwork 5500/5120 2-port 10GbE SFP+, 10000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3u, SFP+, 10GBASE-R, FlexNetwork 5500/5120, 170.2 x 294.6 x 55.9 mm

Long summary description HP FlexNetwork 5500/5120 2-port 10GbE SFP+ network switch module:
This is an auto-generated long summary of HP FlexNetwork 5500/5120 2-port 10GbE SFP+ network switch module based on the first three specs of the first five spec groups.

HP FlexNetwork 5500/5120 2-port 10GbE SFP+. Ethernet LAN data rates: 10000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3u. Fiber optic connector: SFP+, Fiber ethernet cabling technology: 10GBASE-R. Compatibility: FlexNetwork 5500/5120. Dimensions (WxDxH): 170.2 x 294.6 x 55.9 mm, Weight: 320 g

Network
Ethernet LAN data rates
10000 Mbit/s
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3u
Optical fiber
Fiber optic connector
SFP+
Fiber ethernet cabling technology
10GBASE-R
Ports & interfaces
Fiber ports quantity
2
Performance
Compatibility
FlexNetwork 5500/5120
Ergonomics
Connectivity LEDs
Yes
Weight & dimensions
Dimensions (WxDxH)
170.2 x 294.6 x 55.9 mm
Weight
320 g
Country Distributor
United Kingdom 1 distributor(s)